EN
  • EN
  • DE
  • IT

CSD18502Q5B

Part No CSD18502Q5B
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 26A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 68nC @ 10V
Max Input Capacitance 5070pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.2W (Ta), 156W (Tc)
Maximum Rds On at Id,Vgs 2.3 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1030624-CSD18502Q5B
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian CSD18502Q5B CAD Model

Description

The CSD18502Q5B is a high-performance N-Channel NexFET™ power MOSFET from Texas Instruments designed to deliver optimal efficiency and power density for a wide range of applications. With its state-of-the-art technology, this MOSFET offers industry-leading performance in terms of low on-resistance and minimal gate charge, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 2.2 mΩ at V<sub>GS = 10 V, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, the CSD18502Q5B is capable of handling high current loads, making it suitable for high-power applications.
  • Advanced Thermal Performance: The MOSFET is designed with an optimized thermal footprint, ensuring effective heat dissipation even under heavy load conditions.
  • Fast Switching Speed: The device features fast switching characteristics, which help in reducing switching losses and improving performance in high-frequency applications.
  • Low Gate Charge (Q<sub>g): A low total gate charge minimizes the power required to drive the MOSFET, contributing to the overall system energy savings.

Applications

The CSD18502Q5B is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Point of Load (POL) Modules
  • Synchronous Buck Converters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD18502Q5B is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in even the most demanding environments. This MOSFET is RoHS compliant and is designed to provide a long operational lifespan, making it a trusted choice for engineers and designers looking for a robust power management solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $7.3127
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2608
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
Renesas Electronics America
Lowest to $16.2308
Toshiba Semiconductor and Storage
Lowest to $0.6108
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
Vishay
Lowest to $7.2942

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5296 $58.1808
54+ $2.0756 $112.0824
84+ $2.0107 $168.8988
116+ $1.9459 $225.7244
149+ $1.8810 $280.2690
200+ $1.6864 $337.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,390 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess