EN
  • EN
  • DE
  • IT

CSD18509Q5B

Part No CSD18509Q5B
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.2mOhm @ 32A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 195 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 13900 pF @ 20 V
Power Dissipation (Max) 3.1W (Ta), 195W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-VSON-CLIP (5x6)
Package / Case 8-PowerTDFN
Base Product Number CSD18509
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580838-CSD18509Q5B
Ultra Librarian 3D Model Ultra Librarian CSD18509Q5B CAD Model

Description

The CSD18509Q5B is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high-efficiency power conversion with minimal losses. This component is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges across a wide range of applications.

Key Features

  • Low On-Resistance: The CSD18509Q5B boasts an ultra-low on-resistance (R<sub>DS(on)) of just 8.7 mΩ at V<sub>GS = 10V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET is capable of handling high current loads, making it suitable for demanding applications.
  • Low Gate Charge: A low gate charge (Q<sub>g) ensures faster switching performance, which is crucial for high-frequency power conversion systems.
  • Thermal Management: The device features an industry-standard SON 5mm x 6mm package with an exposed pad for enhanced thermal performance, ensuring reliability even under high power operation.

Applications

The CSD18509Q5B is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Point of Load (POL) Modules
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CSD18509Q5B is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. The device also includes advanced protection features to safeguard against overcurrent and thermal overload conditions.

Environmental Compliance

The CSD18509Q5B is RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability. By adhering to these standards, TI ensures that the product is free from hazardous substances, making it safer for both consumers and the environment.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.6108
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1276
Toshiba Semiconductor and Storage
Lowest to $0.4902
Renesas Electronics America
Lowest to $2.3013
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
Renesas Electronics America
Lowest to $16.2308
Toshiba Semiconductor and Storage
Lowest to $7.3127

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4636 $58.5440
85+ $1.3710 $116.5350
130+ $1.3247 $172.2110
185+ $1.2320 $227.9200
240+ $1.1857 $284.5680
295+ $1.1394 $336.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,650 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess