EN
  • EN
  • DE
  • IT

CSD18510KTTT

Part No CSD18510KTTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 40V N-CHANNEL NEXFET POWER MOSF / Trans MOSFET N-CH Si 40V 200A 4-Pin(3+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 200A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 132nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 11400pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 188W (Tc)
Rds On (Maximum) @ Id, Vgs 2.6 mOhm @ 100A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DDPAK/TO-263-3
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Win Source Part Number 771868-CSD18510KTTT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18510KTT
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD18510KTTT CAD Model

Description

The Texas Instruments CSD18510KTTT is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high performance in a compact package. This advanced power semiconductor is optimized for fast switching applications and is an ideal choice for power conversion in modern electronics. With its low on-resistance and high current handling capabilities, the CSD18510KTTT is well-suited for a range of demanding applications, including DC-DC converters, motor drives, and power management systems.

Key Features

  • Ultra-Low On-Resistance: The CSD18510KTTT boasts an ultra-low on-resistance (R<sub>DS(on)), which significantly reduces power losses and improves overall efficiency in power conversion circuits.
  • High Continuous Drain Current: With the ability to handle a high continuous drain current (I<sub>D), this MOSFET can support demanding power requirements, making it suitable for high-performance applications.
  • Advanced Packaging: Encased in a compact TO-220 package, the CSD18510KTTT is designed for optimal thermal performance, ensuring reliability even under high power operation.
  • Fast Switching Speed: The device is engineered for fast switching speeds, which is essential for reducing switching losses in high-frequency power supplies and other power electronics.

Applications

  • Server and Telecom Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Power Management Systems
  • Synchronous Buck Converters

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 100A On-Resistance (R<sub>DS(on)) 2.4 mΩ Package TO-220

Overall, the CSD18510KTTT from Texas Instruments is an exceptional choice for designers seeking a robust, high-efficiency power MOSFET. Its combination of low on-resistance, high current capability, and fast switching performance makes it a versatile component in a variety of power applications.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
Renesas Electronics America
Lowest to $2.3013
Toshiba Semiconductor and Storage
Lowest to $0.2608
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess