EN
  • EN
  • DE

CSD18532Q5BT

Part No CSD18532Q5BT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 23A 8VSON / Trans MOSFET N-CH Si 60V 100A 8-Pin VSON-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 58nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5070pF @ 30V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.2W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs 3.2 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 771874-CSD18532Q5BT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18532Q5B
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD18532Q5BT CAD Model

Description

Introducing the CSD18532Q5BT from Texas Instruments

The CSD18532Q5BT is a state-of-the-art N-Channel NexFET™ power MOSFET brought to you by Texas Instruments, designed to deliver high efficiency and power density with reduced power losses. This cutting-edge component is a perfect solution for a wide range of applications, including power supply, battery management, and DC-DC conversion systems.

Key Features

  • Low On-Resistance: With a typical RDS(on) of just 2.5 mΩ, this MOSFET minimizes conduction losses, making it ideal for high-efficiency power designs.
  • High Continuous Drain Current: It supports a robust continuous drain current (ID) of 100 A, ensuring reliable performance for demanding applications.
  • Advanced Thermal Performance: The CSD18532Q5BT is encapsulated in a compact VSON package with an exposed thermal pad, providing excellent thermal management.
  • Fast Switching Speed: Its optimized gate charge (Qg) and low input capacitance (Ciss) contribute to fast switching speeds, reducing switching losses.

Applications

The versatility of the CSD18532Q5BT allows it to be utilized across a diverse set of applications, including:

  • Telecom and server power supplies
  • Industrial power supplies
  • Motor control circuits
  • Battery-powered systems
  • DC-DC converters
  • Load switches

Quality and Reliability

As with all Texas Instruments products, the CSD18532Q5BT is manufactured to meet high-quality standards. It undergoes rigorous testing to ensure reliability and performance under various conditions. Customers can trust this MOSFET to provide long-term stability and efficiency in their electronic designs.

Environmental Considerations

The CSD18532Q5BT is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. By adhering to these standards, TI ensures that the product is free of hazardous substances, making it a responsible choice for both manufacturers and the environment.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The CSD18532Q5BT represents TI's dedication to innovation, offering designers a powerful component that enhances the performance of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8079 $52.5135
135+ $0.7567 $102.1545
210+ $0.7312 $153.5520
295+ $0.6800 $200.6000
385+ $0.6545 $251.9825
480+ $0.6289 $301.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,040 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess