EN
  • EN
  • DE

CSD18533Q5AT

Part No CSD18533Q5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A 8SON / Trans MOSFET N-CH Si 60V 17A 8-Pin VSONP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 17A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 36nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2750pF @ 30V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.2W (Ta), 116W (Tc)
Rds On (Maximum) @ Id, Vgs 5.9 mOhm @ 18A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 771876-CSD18533Q5AT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18533Q5A
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD18533Q5AT CAD Model

Description

The Texas Instruments CSD18533Q5AT is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high performance in a compact package. This MOSFET is part of Texas Instruments' extensive portfolio of semiconductor solutions, providing efficient power management for a wide range of applications.

Key Features

  • Low On-Resistance: The CSD18533Q5AT boasts an ultra-low on-resistance (R<sub>DS(on)) of just 2.9 mΩ at V<sub>GS = 10V, which enhances overall efficiency by minimizing conduction losses.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of 100A, making it suitable for high-power applications.
  • Thermal Management: Excellent thermal performance is ensured thanks to its power block SON 5mm x 6mm package, which also aids in space-saving on the PCB.
  • Low Gate Charge: The device features a low gate charge (Q<sub>G), which translates to reduced switching losses and improved high-frequency operation.
  • Robust Design: The CSD18533Q5AT is designed to handle challenging conditions with its industry-standard footprint and rugged design.

Applications

With its impressive specifications, the CSD18533Q5AT is ideal for a variety of applications, including:

  • DC/DC power supplies
  • Motor drives
  • Power tools
  • Battery management systems
  • Load switches
  • Hot-swap applications

Quality and Reliability

As with all Texas Instruments products, the CSD18533Q5AT is manufactured to the highest quality standards, ensuring reliability and performance. It is designed to meet the rigorous demands of industrial and commercial applications.

Support and Resources

Customers can access a wealth of resources, including technical documentation, design tools, and simulation models, to facilitate the integration of the CSD18533Q5AT into their projects. Texas Instruments' support team and extensive online community are also available to assist with any technical queries or design challenges.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7090 $53.1750
155+ $0.6642 $102.9510
235+ $0.6417 $150.7995
340+ $0.5969 $202.9460
440+ $0.5744 $252.7360
545+ $0.5520 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,480 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess