EN
  • EN
  • DE
  • IT

CSD18534KCS

Part No CSD18534KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 45A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 24nC @ 10V
Max Input Capacitance 1880pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 107W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1030643-CSD18534KCS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD18534KCS CAD Model

Description

Product Overview: Texas Instruments CSD18534KCS

The Texas Instruments CSD18534KCS is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and power density. This semiconductor device is optimized for a range of applications, including power supply, motor control, and general-purpose switching. Its advanced construction ensures improved system performance in a compact footprint, making it an ideal choice for modern electronic systems.

Key Features

  • Ultra-Low On-Resistance: The CSD18534KCS boasts an ultra-low on-resistance (R<sub>DS(on)) of 3.3 mΩ at V<sub>GS = 10 V, reducing conduction losses and enhancing overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle significant power without compromising performance.
  • Advanced Thermal Management: The device features a low thermal resistance and is encapsulated in a TO-220 package, which contributes to superior heat dissipation and reliable operation even under high switching frequencies or heavy loads.
  • Fast Switching Speed: The CSD18534KCS is engineered for fast switching, which reduces switching losses and is particularly beneficial in high-frequency power conversion applications.

Applications

  • DC/DC Converters
  • Synchronous Buck Converters
  • Motor Drives
  • Server and Telecom Power Supplies
  • Solar Inverters
  • Battery Management Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CSD18534KCS is no exception. It is produced with high manufacturing standards, ensuring a robust and reliable component suitable for demanding environments. Additionally, it is RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic designs.

Technical Support and Resources

Designers and engineers can access extensive technical support for the CSD18534KCS through Texas Instruments' online resources. This includes detailed datasheets, application notes, design tools, and simulation models to facilitate the integration of the MOSFET into various circuits and systems. With these resources, Texas Instruments ensures a smooth design-in process and helps accelerate time to market for products incorporating the CSD18534KCS.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $2.5665
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $5.6478
Infineon Technologies
Lowest to $1.0517
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
Toshiba Semiconductor and Storage
Lowest to $0.6108

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3579 $57.0843
41+ $2.7552 $112.9632
63+ $2.6691 $168.1533
87+ $2.5829 $224.7123
113+ $2.4968 $282.1384
151+ $2.2385 $338.0135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,688 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess