EN
  • EN
  • DE

CSD18534Q5AT

Part No CSD18534Q5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 60V 50A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features N-Channel 60 V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-VSONP (5x6)
Family Name CSD18534
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-50719-1, 296-50719-2, CSD18534Q5AT-ND, 296-50719-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867365-CSD18534Q5AT
Ultra Librarian 3D Model Ultra Librarian CSD18534Q5AT CAD Model

Description

The Texas Instruments CSD18534Q5AT is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high performance in a compact package. This power MOSFET is an excellent choice for a wide range of applications, including power supplies, motor drives, and other power management tasks. With its advanced technology and design, the CSD18534Q5AT offers a combination of low on-resistance and reduced switching losses, making it highly efficient for today's demanding electronic systems.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The CSD18534Q5AT boasts an ultra-low on-resistance, which translates to minimal conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current (I<sub>D): With the capability to support a high continuous drain current, this MOSFET can handle significant power levels, making it suitable for high-power applications.
  • Thermal Management: The device is encapsulated in a VSON package with excellent thermal characteristics, ensuring reliable operation even under high load conditions.
  • Fast Switching Speed: The fast switching capability of the CSD18534Q5AT reduces transition losses and enables high-frequency operation, which is crucial for efficient power conversion.

Applications

The versatile nature of the CSD18534Q5AT makes it ideal for various applications, including:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Drives
  • Power Management for Computing
  • Load Switches

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD18534Q5AT is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications. The device also features protection against overcurrent and thermal overload, providing an additional layer of safety for your electronic designs.

Environmental Compliance

The CSD18534Q5AT is RoHS compliant and free from environmentally harmful substances. Texas Instruments is dedicated to environmental stewardship and ensures that its products adhere to global environmental regulations.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3774 $50.9490
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,560 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess