EN
  • EN
  • DE
  • IT

CSD18536KCS

Part No CSD18536KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 200A TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 200A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 108nC @ 10V
Max Input Capacitance 11430pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 375W (Tc)
Maximum Rds On at Id,Vgs 1.6 mOhm @ 100A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 202950-CSD18536KCS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD18536KCS CAD Model

Description

Product Description

The CSD18536KCS is a durable N-channel MOSFET engineered to provide high efficiency and reliability. Its unique design supports high-power applications, achieving optimal performance standards.

Applications

  • UPS Systems
  • Electric Vehicle Charging Stations
  • Energy Storage Systems
  • General Power Management

Features and Benefits

  • Robust Construction: Ensures consistent performance under heavy loads.
  • Enhanced Efficiency: Reduces overall power dissipation.
  • Wide Operating Temperature Range: Suitable for diverse environmental conditions.

Additional Details

The CSD18536KCS is ideal for applications requiring long-term reliability and cost efficiency, featuring an architecture designed for simplified thermal management.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Infineon Technologies
Lowest to $1.0517
NEC
Lowest to $1.2018
Toshiba Semiconductor and Storage
Lowest to $0.1276
Toshiba Semiconductor and Storage
Lowest to $0.4902
Renesas Electronics America
Lowest to $16.2308
Vishay
Lowest to $7.2942
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9411 $59.1165
35+ $3.2338 $113.1830
54+ $3.1326 $169.1604
74+ $3.0316 $224.3384
96+ $2.9306 $281.3376
128+ $2.6274 $336.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess