EN
  • EN
  • DE
  • IT

CSD19534Q5A

Part No CSD19534Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 100V N-Channel NexFET Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1163537-CSD19534Q5A
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Communications & Networking, Industrial
Family Name CSD19534Q5A
Introduction Date May 13, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD19534Q5A CAD Model

Description

The CSD19534Q5A is a state-of-the-art N-Channel MOSFET brought to you by Texas Instruments, renowned for their innovative and reliable semiconductor products. This MOSFET is designed to deliver high efficiency and power density, making it an ideal choice for a wide range of applications, including power supplies, motor drives, and other power conversion systems.

Key Features

  • Low R<sub>DS(on): The device boasts an ultra-low drain-source on-resistance of only 3.3 mΩ at V<sub>GS = 10V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current (I<sub>D): It can support a continuous drain current of up to 100 A, making it capable of handling high current applications with ease.
  • Thermal Performance: Enhanced by the SON 5mm x 6mm plastic package, the CSD19534Q5A offers excellent thermal resistance, ensuring reliable operation even under high power conditions.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency power conversion circuits.

Applications

  • DC to DC Converters
  • Motor Control Systems
  • Power Management Solutions
  • Synchronous Buck Converters

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The CSD19534Q5A is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications in the most demanding environments.

Environmental Considerations

In line with Texas Instruments' dedication to environmental responsibility, the CSD19534Q5A complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

With its robust performance and Texas Instruments' reputation for quality, the CSD19534Q5A MOSFET is an excellent choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5228 $52.2800
205+ $0.4897 $100.3885
320+ $0.4731 $151.3920
455+ $0.4400 $200.2000
595+ $0.4235 $251.9825
740+ $0.4070 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess