EN
  • EN
  • DE

CSD22206W

Part No CSD22206W
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 8V 5A 9DSBGA / P-Channel 8 V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 8 V
Current - Continuous Drain (Id) @ 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 5.7mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id 1.05V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 14.6 nC @ 4.5 V
Vgs (Max) -6V
Input Capacitance (Ciss) (Max) @ Vds 2275 pF @ 4 V
Power Dissipation (Max) 1.7W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 9-DSBGA
Package / Case 9-UFBGA, DSBGA
Base Product Number CSD22206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names CSD22206W-ND,296-49606-6,296-49606-1,296-49606-2
Standard Package 3,000
Win Source Part Number 959016-CSD22206W
Ultra Librarian 3D Model Ultra Librarian CSD22206W CAD Model

Description

The CSD22206W is a state-of-the-art power MOSFET from Texas Instruments, designed to deliver high efficiency and performance in a variety of applications. This MOSFET is part of the NexFET™ product line, which is renowned for its low on-resistance and low gate charge, making it a superior choice for power management solutions.

Key Features

  • Low On-Resistance: The CSD22206W boasts an exceptionally low on-resistance (RDS(on)), which minimizes conduction losses and improves overall power efficiency.
  • Advanced Packaging: Encased in a compact SON 2x2 package, this MOSFET is ideal for space-constrained applications, while still providing excellent thermal performance.
  • High Continuous Drain Current: With a high continuous drain current (ID), this device is capable of handling significant power without performance degradation.
  • Fast Switching Speed: The fast switching capabilities of the CSD22206W reduce switching losses, which is crucial for high-frequency power conversion.
  • Optimized Gate Charge: The device is engineered with an optimized gate charge (Qg), which facilitates lower driving power and enhances the efficiency of power supply designs.

Applications

The versatility of the CSD22206W makes it suitable for a wide array of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply systems
  • Battery management systems
  • Load switches
  • Hot-swap circuits

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 12 V
Continuous Drain Current (ID) 15 A
Power Dissipation (PD) 1.6 W
Operating Temperature Range -55°C to 150°C

With its robust design and advanced technology, the CSD22206W from Texas Instruments is an excellent choice for designers looking to enhance power efficiency and reliability in their electronic systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4029 $50.3625
305+ $0.3306 $100.8330
470+ $0.3202 $150.4940
650+ $0.3099 $201.4350
835+ $0.2996 $250.1660
1,120+ $0.2686 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,669 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess