EN
  • EN
  • DE

CSD23203W

Part No CSD23203W
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 8V 3A 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 8 V
Current - Continuous Drain (Id) @ 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 19.4mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id 1.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6.3 nC @ 4.5 V
Vgs (Max) -6V
Input Capacitance (Ciss) (Max) @ Vds 914 pF @ 4 V
Power Dissipation (Max) 750mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 6-DSBGA (1x1.5)
Package / Case 6-UFBGA, DSBGA
Base Product Number CSD23203
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 580858-CSD23203W
Ultra Librarian 3D Model Ultra Librarian CSD23203W CAD Model

Description

Product Overview: Texas Instruments CSD23203W

The Texas Instruments CSD23203W is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high performance in a compact footprint. This semiconductor device is optimized for battery-powered applications and power management tasks, making it an ideal choice for designers looking to enhance energy efficiency and extend battery life in their products.

Key Features

  • Ultra-Low On-Resistance: The CSD23203W features an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved power efficiency.
  • Advanced Power Packaging: Encased in a small 2mm x 2mm SON package, the device is engineered for space-constrained applications, offering a compact power management solution without sacrificing performance.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power, making it suitable for a wide range of applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven at lower gate voltages, which is beneficial for battery-operated devices.
  • Fast Switching Capabilities: The CSD23203W is designed for fast switching, reducing transition losses and improving overall efficiency in switching applications.

Applications

The versatile nature of the CSD23203W allows it to be used in a variety of applications, including:

  • Power Supply Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Portable Electronics
  • Energy Harvesting

Technical Specifications

Parameter Value
RDS(on) 20 mΩ at VGS = 4.5 V
ID 20 A
Package 2mm x 2mm SON
Threshold Voltage 0.8 V (typical)

With its robust design and advanced technology, the Texas Instruments CSD23203W is an excellent choice for designers seeking efficiency and reliability in their power management solutions.

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2665 $50.6350
460+ $0.2187 $100.6020
710+ $0.2119 $150.4490
980+ $0.2050 $200.9000
1,265+ $0.1982 $250.7230
1,690+ $0.1777 $300.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess