EN
  • EN
  • DE

CSD23381F4

Part No CSD23381F4
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 12V 2.3A 3-Pin PicoStar T/R / MOSFET P-CH 12V 3PICOSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 2.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 1.14nC @ 4.5V
Max Input Capacitance 236pF @ 6V
Maximum Gate-Source Voltage -8V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 175 mOhm @ 500mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030667-CSD23381F4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name CSD23381F4
Introduction Date October 17, 2013
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CSD23381F4 CAD Model

Description

Overview of Texas Instruments CSD23381F4

The CSD23381F4 is a state-of-the-art MOSFET from Texas Instruments, designed for high-efficiency power management applications. This tiny yet powerful semiconductor device is part of TI's extensive portfolio of FETs that cater to a broad range of electronic systems. The CSD23381F4 is specifically engineered to provide low on-resistance and minimal gate charge, making it an ideal choice for applications where power density and efficiency are critical.

Key Features

  • Ultra-Small Footprint: The CSD23381F4 comes in an ultra-small 0.6 mm x 1.0 mm footprint, which is perfect for space-constrained applications.
  • Low On-Resistance: It offers an exceptionally low on-resistance (R<sub>DS(on)) of just 20 mΩ at V<sub>GS = 4.5 V, contributing to reduced power losses and improved overall efficiency.
  • High Continuous Drain Current: This MOSFET is capable of supporting a high continuous drain current (I<sub>D), further enhancing its suitability for demanding power applications.
  • Advanced Technology: Manufactured with TI's advanced technology, the CSD23381F4 ensures high performance and reliability.

Applications

The versatility of the CSD23381F4 allows it to be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Portable electronics
  • Energy-efficient power designs

Performance and Quality

Texas Instruments is known for its commitment to quality and performance, and the CSD23381F4 is no exception. It is designed to meet the stringent requirements of modern electronic devices, ensuring long-term reliability and performance. With its low thermal impedance and robustness against thermal and electrical stresses, this MOSFET is built to last in the most challenging environments.

Whether you're designing a compact mobile device or a high-performance power supply, the CSD23381F4 from Texas Instruments offers the efficiency, size, and reliability needed to elevate your design. Its superior electrical characteristics make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0593 $50.1085
2,055+ $0.0487 $100.0785
3,180+ $0.0472 $150.0960
4,380+ $0.0457 $200.1660
5,670+ $0.0441 $250.0470
7,580+ $0.0396 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251,190 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess