EN
  • EN
  • DE

CSD25402Q3A

Part No CSD25402Q3A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 76A 8SON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 76A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.15V @ 250μA
Max Gate Charge 9.7nC @ 4.5V
Max Input Capacitance 1790pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.8W (Ta), 69W (Tc)
Maximum Rds On at Id,Vgs 8.9 mOhm @ 10A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (3.3x3.3)
Dimension 8-PowerVDFN
Win Source Part Number 1030674-CSD25402Q3A
Family Name CSD25402Q3A
Introduction Date December 10, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD25402Q3A CAD Model

Description

The CSD25402Q3A by Texas Instruments is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high performance in a compact package. This power MOSFET is ideal for a range of applications, particularly in power management tasks where efficiency and power density are critical.

Key Features:

  • Ultra-Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 8.9 mΩ at V<sub>GS = 4.5V, which significantly reduces conduction losses and enhances overall efficiency.
  • Advanced Power Package: Encased in a compact 3.3 mm x 3.3 mm SON package, the CSD25402Q3A is designed for space-constrained applications, providing high power density without sacrificing performance.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 54 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Optimized Gate Charge: The device features an optimized gate charge (Q<sub>g) that enables fast switching, contributing to reduced switching losses and improved power efficiency.

Applications:

The CSD25402Q3A is versatile and can be used in various applications, including:

  • DC/DC conversion systems
  • Motor control circuits
  • Power supplies for servers, telecom, and networking equipment
  • Battery management systems
  • Load switches

Reliability and Performance:

Engineered for reliability, the CSD25402Q3A is characterized for operation from -55°C to 150°C. Its robust thermal and electrical characteristics make it an excellent choice for high-performance applications where long-term reliability is a must.

Environmental Compliance:

Texas Instruments is committed to environmental stewardship. The CSD25402Q3A is RoHS compliant, ensuring that it meets global standards for environmental safety and the restriction of hazardous substances.

For designers and engineers looking for a high-efficiency, space-saving power MOSFET solution, the CSD25402Q3A from Texas Instruments is an exceptional choice that balances performance with compactness, enabling innovative designs in a wide array of power management applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4483 $51.5545
275+ $0.3678 $101.1450
425+ $0.3563 $151.4275
585+ $0.3448 $201.7080
750+ $0.3334 $250.0500
1,005+ $0.2989 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess