EN
  • EN
  • DE

CSD68822F4

Part No CSD68822F4
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 821062-CSD68822F4
Ultra Librarian 3D Model Ultra Librarian CSD68822F4 CAD Model

Description

Texas Instruments CSD68822F4 MOSFET

The CSD68822F4 is a state-of-the-art MOSFET from Texas Instruments, designed to deliver high efficiency and power density in a compact footprint. This advanced power solution is ideal for a wide range of applications, including synchronous buck converters, motor drives, and other power conversion systems.

Key Features

  • Low On-Resistance: The CSD68822F4 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power without compromising performance, making it suitable for demanding environments.
  • Fast Switching Speed: The device features fast switching characteristics, which minimize transition losses and allow for higher frequency operation, thus reducing the size of passive components and saving board space.
  • Thermal Management: The CSD68822F4 comes in a thermally enhanced package, which aids in heat dissipation, ensuring reliable operation even under high power conditions.
  • SON 3.3mm x 3.3mm Package: The small outline no-lead (SON) package allows for a compact design, ideal for space-constrained applications while still providing excellent thermal performance.

Applications

  • DC/DC Synchronous Buck Converters
  • Point of Load (POL) Modules
  • Motor Control Circuits
  • Power Supply for CPUs, GPUs, and Memory
  • Telecom and Networking Power Systems

Technical Specifications

Parameter Value V<sub>DS (Drain-to-Source Voltage) 30V R<sub>DS(on) 1.7 mΩ I<sub>D (Continuous Drain Current) 25A Q<sub>g (Total Gate Charge) 10.5 nC

For designers looking for a robust power MOSFET that combines efficiency, reliability, and compactness, the Texas Instruments CSD68822F4 is an excellent choice. Its advanced features and specifications make it a versatile component for modern electronic systems.

You May Also Be Interested in

Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2498 $52.4980
24+ $4.3076 $103.3824
36+ $4.1730 $150.2280
50+ $4.0384 $201.9200
65+ $3.9037 $253.7405
86+ $3.4999 $300.9914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess