EN
  • EN
  • DE

CSD87355Q5DT

Part No CSD87355Q5DT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 45A 8LSON / High Frequency Synchronous Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate, 5V Drive
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 45A
Vgs(th) (Maximum) @ Id 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 13.7nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1860pF @ 15V
Power - Max 2.8W
Operating Temperature Range -55°C ~ 155°C (TJ)
Mounting SMD
Package 8-PowerLDFN
Manufacturer Package 8-LSON (5x6)
Win Source Part Number 771896-CSD87355Q5DT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD87355Q5DT
Introduction Date March 24, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD87355Q5DT CAD Model

Description

Introducing the Texas Instruments CSD87355Q5D NexFET™ Power Block

The CSD87355Q5D from Texas Instruments is a state-of-the-art, high-performance NexFET™ power block designed to deliver exceptional efficiency and power density for a wide range of power supply applications. This innovative component is an ideal solution for synchronous buck applications, including high-density Point of Load (POL) converters, where space is at a premium and efficient power conversion is paramount.

Key Features

  • Optimized Performance: The CSD87355Q5D is engineered to provide optimal efficiency. With its advanced NexFET technology, it offers reduced on-resistance and lower switching losses, making it a top choice for high-efficiency power designs.
  • Compact Footprint: This power block comes in a compact 5mm x 6mm SON package, allowing designers to minimize PCB space while maintaining high performance.
  • High Current Capability: It is capable of handling high currents, making it suitable for demanding applications that require robust power delivery.
  • Thermal Management: The CSD87355Q5D is designed with excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.

Applications

The versatility of the CSD87355Q5D extends to various applications, including:

  • Server and telecom power supplies
  • Networking equipment
  • Computing motherboards
  • Graphics cards
  • Point of Load (POL) modules

Technical Specifications

Some of the technical highlights of the CSD87355Q5D include:

  • Input Voltage Range: 4.5V to 15V
  • Continuous Current: Up to 40A per phase
  • Low RDS(on) for improved efficiency
  • Integrated driver and MOSFETs for synchronous buck applications
  • SON 5mm x 6mm package with PowerPAD™ technology

Conclusion

For power supply designers looking for a balance between performance and size, the CSD87355Q5D NexFET™ power block from Texas Instruments is an exceptional choice. Its high efficiency, compact design, and robust power handling capabilities make it a versatile component suitable for a wide array of high-performance applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5093 $50.1860
49+ $2.0589 $100.8861
76+ $1.9945 $151.5820
104+ $1.9302 $200.7408
134+ $1.8659 $250.0306
180+ $1.6728 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,350 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess