EN
  • EN
  • DE

CSD97394Q4MT

Part No CSD97394Q4MT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC POWERSTAGE SYNC BUCK 8VSON / Synchronous Buck FET Smart Power Stage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Output Current per Channel 20A
Current - Peak Output 45A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 24 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through, UVLO
Mounting SMD
Package 8-PowerVFDFN
Manufacturer Package 8-VSON (3.5x4.5)
Win Source Part Number 771904-CSD97394Q4MT
Popularity Medium
Supply and Demand Status Balance
Family Name CSD97394Q4M
Introduction Date January 21, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD97394Q4MT CAD Model

Description

The CSD97394Q4MT is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments (TI), a global semiconductor company that designs and manufactures analog ICs and embedded processors. This innovative product is part of TI's NexFET™ power block portfolio and is designed to deliver high efficiency and power density for a variety of applications.

Key Features

  • High Performance: The CSD97394Q4MT is optimized for high-performance computing and power supply systems. It combines two NexFET™ MOSFETs in a unique package, enabling high-frequency operation with reduced parasitic inductance.
  • Efficient Power Conversion: With its advanced power conversion technology, this IC offers exceptional efficiency, which is critical for systems where energy consumption is a significant concern.
  • Compact Design: The small form factor of the CSD97394Q4MT allows for a reduced footprint on the PCB, making it an excellent choice for space-constrained applications.
  • Thermal Management: The product is designed with an excellent thermal performance in mind, ensuring reliability and longevity even under high load conditions.

Applications

The CSD97394Q4MT is versatile and can be used in various applications where efficient power conversion is required. Some of the typical applications include:

  • Multiphase VRM (Voltage Regulator Module) for CPUs, GPUs, and memory in computing systems.
  • Point-of-load (POL) solutions for networking and telecommunication equipment.
  • High-density power supplies for servers and data centers.
  • Power systems for enterprise storage and infrastructure.

Technical Specifications

The device features a low on-resistance, high switching frequency, and a SON 5mm x 6mm plastic package. For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet available on the Texas Instruments website.

With the CSD97394Q4MT, Texas Instruments continues to push the boundaries of power management technology, providing innovative solutions for high-efficiency, compact, and reliable power systems.

You May Also Be Interested in

Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8676 $56.0280
70+ $1.5324 $107.2680
105+ $1.4846 $155.8830
140+ $1.4367 $201.1380
185+ $1.3888 $256.9280
245+ $1.2451 $305.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess