Product Overview
CY74FCT240ATQC is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the needs of high-speed data transmission systems. This integrated circuit is a part of the FCT series, which is known for its fast propagation delays and reduced power consumption. The CY74FCT240ATQC is ideal for driving bus lines or buffer memory address registers with its bidirectional interface and its ability to drive heavily loaded bus lines with a 25 Ohm series resistor in the output drivers.
Key Features
- Technology: The device is fabricated with advanced CMOS technology to achieve low power dissipation and high-speed operation.
- Logic Type: Octal Buffer/Line Driver with 3-state outputs.
- Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels.
- Drive Capability: The outputs are capable of sinking 64mA and sourcing 32mA, providing good signal integrity.
- Speed: Fast propagation delay times reduce the time lag from input signal to output response.
- Package: The device is available in a compact 20-pin QSOP package, which is suitable for space-constrained applications.
- Temperature Range: It operates within an industrial temperature range of -40°C to +85°C.
- Quality: Texas Instruments ensures high-quality and reliability, which is critical for industrial and commercial applications.
Applications
The CY74FCT240ATQC is versatile and can be used in various applications where data integrity and speed are crucial. Some common applications include:
- Bus Interface Buffers
- Memory Address Drivers
- Data Communication Systems
- Signal Distribution and Translation
Why Choose CY74FCT240ATQC?
When it comes to reliable and efficient data handling, the CY74FCT240ATQC stands out for its robust design and performance. Its ability to interface with 5V systems, coupled with its high drive capability and low power consumption, makes it an excellent choice for designers looking to optimize their high-speed digital systems. Texas Instruments' commitment to quality ensures that this product will perform reliably in even the most demanding applications.