EN
  • EN
  • DE

CY74FCT2543CTSOC

Part No CY74FCT2543CTSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 24SOIC / Bus XCVR Single 8-CH 3-ST 24-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 12mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 772058-CY74FCT2543CTSOC
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2543
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CY74FCT2543CTSOC CAD Model

Description

Product Overview: CY74FCT2543CTSOC from Texas Instruments

The CY74FCT2543CTSOC is a high-performance, octal transceiver from Texas Instruments designed to meet the demanding needs of today's fast-paced digital systems. This integrated circuit is part of the FCT family, known for its high-speed and low-power consumption. The device features eight non-inverting transceivers with 3-state outputs, making it an ideal choice for bidirectional communication between data buses.

With a 25-ohm series resistance in both the high and low states of the output, the CY74FCT2543CTSOC reduces line noise in applications such as data transmission, telecommunication systems, and microprocessor-based equipment. The series resistance also helps to minimize reflections, ensuring signal integrity on the bus lines.

Key Features:

  • Logic Type: Octal Transceiver
  • Number of Bits per Element: 8
  • Directionality: Bidirectional
  • Output Type: 3-State
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay Time: Optimized for speeds up to 5.5ns

Designed for use in systems that require high data throughput, the CY74FCT2543CTSOC operates at a voltage range of 4.5V to 5.5V, allowing for compatibility with TTL power levels. The device's fast propagation delay and setup times are essential for maintaining the timing budget in complex designs.

Furthermore, Texas Instruments has packaged the CY74FCT2543CTSOC in a space-saving 20-pin SOIC, making it suitable for compact PCB layouts. The robust design ensures that the transceiver can withstand the harsh conditions of industrial environments, maintaining performance over a wide operating temperature range.

Overall, the CY74FCT2543CTSOC is a reliable and efficient solution for designers looking to implement high-speed data transfer in their digital systems, with the quality and support expected from Texas Instruments.

You May Also Be Interested in

ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess