EN
  • EN
  • DE

CY74FCT646TSOCT

Part No CY74FCT646TSOCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TXRX 8BIT 24SOIC / Bus XCVR Single 8-CH 3-ST 24-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 772064-CY74FCT646TSOCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT646
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CY74FCT646TSOCT CAD Model

Description

Product Overview: CY74FCT646TSOCT by Texas Instruments

The CY74FCT646TSOCT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. The product belongs to the CY74FCT family, known for its fast CMOS octal transceivers and registers. This particular component comes in a TSSOP (Thin Shrink Small Outline Package) form factor, making it ideal for space-constrained applications.

Key Features

  • High-Speed Performance: The CY74FCT646TSOCT operates at exceptional speeds, which is a hallmark of the FCT series. It is designed to meet the rigorous speed requirements of modern high-performance digital systems.
  • Bidirectional Interface: As an octal transceiver, this component can transfer data in both directions, providing versatile interfacing capabilities between two buses or data paths.
  • Low Power Consumption: Despite its high-speed capabilities, the CY74FCT646TSOCT is engineered for low power consumption, making it suitable for power-sensitive designs.
  • Improved Signal Integrity: The device features built-in 25-ohm series resistors in the output structure which help reduce line noise, enhancing signal integrity in your circuits.

Applications

The CY74FCT646TSOCT is versatile enough to be used in a variety of applications. Its high-speed data transfer capabilities make it an excellent choice for communication systems, computing interfaces, and advanced microprocessor or microcontroller-based systems. Additionally, its low power consumption and improved signal integrity features make it suitable for battery-operated devices and applications requiring reliable data transmission with minimal noise interference.

Technical Specifications

  • Package Type: TSSOP
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 4.5V to 5.5V
  • Logic Type: Octal Bidirectional Transceiver with 3-State Outputs
  • Output Current: ±24mA

For in-depth technical details, application notes, and support documentation, designers and engineers are encouraged to consult the official Texas Instruments datasheet and product resources for the CY74FCT646TSOCT.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess