EN
  • EN
  • DE

DAC-08EP

Part No DAC-08EP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT PAR 16DIP / DAC 1-CH Current Steering 8-bit 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Number of D/A Converters 1
Settling Time 150μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±4.5 V ~ 18 V
Architecture Multiplying DAC
Operating Temperature Range 0°C ~ 70°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 772404-DAC-08EP
Popularity Medium
Supply and Demand Status Limited
Family Name DAC-08
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DAC-08EP CAD Model

Description

The DAC-08EP from Texas Instruments is a high-performance, 8-bit digital-to-analog converter designed to meet the rigorous demands of precision analog applications. This versatile DAC offers a unique combination of features, speed, and accuracy, making it an ideal choice for a wide range of applications such as process control, data acquisition systems, and digital signal processing.

Key Features

  • High-Speed Performance: The DAC-08EP boasts a fast settling time, allowing for quick updates of analog signals and ensuring timely responses in critical applications.
  • 8-Bit Resolution: With its 8-bit resolution, the DAC-08EP provides sufficient granularity for many applications, balancing performance with data size.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC-08EP is suitable for portable and battery-operated equipment where power conservation is crucial.
  • Wide Voltage Compatibility: The device operates over a broad range of supply voltages, providing flexibility in various system designs and ensuring compatibility with other components.
  • Monolithic Chip Construction: The integration of all functions onto a single chip enhances reliability and reduces system complexity and size.

Applications

  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Portable Instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DAC-08EP is no exception. Manufactured with precision and subjected to rigorous testing, this DAC is designed to perform consistently over its lifetime. Its robust construction ensures that it can withstand the challenges of harsh industrial environments while maintaining accuracy and stability.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This support ensures that integrating the DAC-08EP into your system will be as seamless as possible, allowing you to take full advantage of its features and performance.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2991 $70.5982
4+ $28.9639 $115.8556
7+ $28.0584 $196.4088
9+ $27.1529 $244.3761
12+ $26.2485 $314.9820
15+ $23.5331 $352.9965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess