EN
  • EN
  • DE

DAC088S085CISQ/NOPB

Part No DAC088S085CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL R-R 16WQFN / DAC 8-CH Resistor-String 8-bit 16-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 8
Number of D/A Converters 8
Settling Time 4.5μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.12, +0.03/-0.02
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 772402-DAC088S085CISQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DAC088S085
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC088S085CISQ/NOPB CAD Model

Description

Introducing the DAC088S085CISQ/NOPB from Texas Instruments

The DAC088S085CISQ/NOPB is a state-of-the-art, octal, 8-bit micro-power digital-to-analog converter (DAC) designed by Texas Instruments to deliver high performance and reliability for a wide range of applications. This versatile DAC is an ideal solution for designers looking to enhance their systems with high-speed, low-power data conversion capabilities.

Key Features:

  • High-Speed Performance: The DAC088S085CISQ/NOPB is capable of converting digital input signals into analog outputs at a rate of up to 50 MSPS (Mega Samples Per Second), ensuring swift and precise data handling for demanding applications.
  • Low Power Consumption: With a typical power consumption of only 0.7mW at 5V, this DAC is optimized for power-sensitive designs, making it suitable for battery-operated devices and energy-efficient systems.
  • Wide Operating Range: The device operates over a broad supply voltage range from 2.7V to 5.5V, providing flexibility across various power supply scenarios and ensuring compatibility with both 3.3V and 5V logic levels.
  • Easy Interface: The SPI-compatible serial interface allows for easy connection to microcontrollers and digital signal processors, facilitating simple integration into existing designs.
  • Compact Packaging: Housed in a compact, 16-pin WQFN (Wide Quad Flat No-Lead) package, the DAC088S085CISQ/NOPB saves valuable board space and is suitable for high-density mounting.

Applications:

The DAC088S085CISQ/NOPB is engineered to meet the requirements of a diverse array of applications, making it an excellent choice for:

  • Portable Instruments
  • Data Acquisition Systems
  • Digital Signal Processing
  • Industrial Control Systems
  • Communication Systems

With its combination of high-speed data conversion, low power operation, and a user-friendly interface, the DAC088S085CISQ/NOPB from Texas Instruments is a powerful tool for developers looking to enhance their electronic designs. Whether for industrial automation, consumer electronics, or precision instrumentation, this DAC provides the performance and efficiency needed to achieve outstanding results.

For further information, datasheets, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8640 $53.1840
14+ $7.2730 $101.8220
22+ $7.0457 $155.0054
30+ $6.8185 $204.5550
38+ $6.5912 $250.4656
51+ $5.9093 $301.3743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,657 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess