EN
  • EN
  • DE

DAC161P997TDA2

Part No DAC161P997TDA2
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT 4-20MA LOOP DIE / DAC 1-CH Delta-Sigma 16-bit 17-Pin Bare Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type DAC
Resolution (Bits) 16 b
Mounting SMD
Package Die
Manufacturer Package Die
Win Source Part Number 772414-DAC161P997TDA2
Popularity Medium
Supply and Demand Status Limited
Family Name DAC161P997
Introduction Date March 16, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC161P997TDA2 CAD Model

Description

The DAC161P997TDA2 is a cutting-edge, 16-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This high-precision DAC is engineered to deliver exceptional performance for applications requiring accurate analog signal generation from digital data inputs.

Key Features:

  • Resolution: The DAC161P997TDA2 offers a high resolution of 16 bits, ensuring fine granularity and precise control over the analog output signal.
  • Interface: It features a 2-wire, I2C-compatible serial interface that simplifies connectivity and communication with microcontrollers and other digital systems.
  • Output: The device provides a loop-powered, 4-20mA current output, making it ideal for industrial control systems where long-distance signal transmission with minimal interference is crucial.
  • Power Supply: Operating on a wide supply voltage range, the DAC161P997TDA2 is versatile and can be integrated into various system designs without the need for complex power management.
  • Accuracy: It boasts an impressive integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring a high degree of accuracy and linearity in the output signal.
  • Temperature Range: The device is designed to operate reliably over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: The DAC161P997TDA2 comes in a compact package, allowing for efficient use of board space in densely packed electronic designs.

Applications:

The DAC161P997TDA2 is ideal for a variety of applications that require precise analog output from a digital source. It is commonly used in:

  • Industrial automation and process control
  • 4-20mA current loop transmitters
  • Data acquisition systems
  • Portable instrumentation
  • Factory automation equipment

Conclusion:

With its robust feature set and reliable performance, the DAC161P997TDA2 from Texas Instruments stands out as an exceptional choice for designers seeking a high-quality DAC solution. Its integration of advanced technology ensures that it meets the stringent requirements of modern industrial and automation applications.

You May Also Be Interested in

Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess