EN
  • EN
  • DE

DAC7632VFBTG4

Part No DAC7632VFBTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SER 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±2, ±1
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LQFP (7x7)
Win Source Part Number 1032484-DAC7632VFBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7632VFBTG4 CAD Model

Description

Product Overview: DAC7632VFBTG4

The DAC7632VFBTG4 is a precision, dual-channel digital-to-analog converter (DAC) manufactured by Texas Instruments, designed to meet the demanding performance requirements of audio, industrial, and communication applications. This high-performance component offers 16-bit resolution and integrates two individual DACs in a single package, providing a compact and efficient solution for systems that require multiple analog outputs.

Key Features

  • Resolution: 16-bit dual-channel DAC which ensures high precision and fine control over analog outputs.
  • Interface: Features a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, making it easy to integrate with a wide range of microcontrollers and digital signal processors.
  • Output Range: Offers a programmable output range, allowing users to set the desired voltage levels to match specific application requirements.
  • Settling Time: Fast settling time enhances the DAC's performance in applications where speed is critical, such as in digital audio or closed-loop control systems.
  • Power Supply: Operates from a single 2.7V to 5.5V power supply, providing flexibility in various power environments and ensuring low-power operation.
  • Package: Available in a VFBGA (Very Thin Profile Fine Pitch Ball Grid Array) package, which is ideal for space-constrained applications.

Applications

The DAC7632VFBTG4 is suited for a variety of applications across different industries due to its precision and versatility. It is commonly used in:

  • Professional audio equipment
  • Automated test equipment
  • Data acquisition systems
  • Industrial control systems
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DAC7632VFBTG4 is no exception. It is built to meet the high standards expected from TI products, ensuring long-term performance and stability in critical applications.

In summary, the DAC7632VFBTG4 from Texas Instruments stands out as a high-quality, dual-channel 16-bit DAC that offers excellent precision, flexibility, and speed, making it a top choice for designers and engineers looking to enhance their analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6346 $59.2692
5+ $24.3156 $121.5780
7+ $23.5558 $164.8906
9+ $22.7959 $205.1631
12+ $22.0360 $264.4320
16+ $19.7564 $316.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess