EN
  • EN
  • DE

DAC8234SRHAR

Part No DAC8234SRHAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 14 Bit Digital to Analog Converter 4 40-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name DAC8234
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916770-DAC8234SRHAR
Ultra Librarian 3D Model Ultra Librarian DAC8234SRHAR CAD Model

Description

Introducing the DAC8234SRHAR from Texas Instruments

The DAC8234SRHAR is a cutting-edge, precision digital-to-analog converter (DAC) designed by Texas Instruments, a leader in the semiconductor industry. This high-performance component is specifically engineered to meet the demanding requirements of various applications, including industrial automation, telecommunication systems, and medical equipment.

Key Features

  • Quad-Channel Output: The DAC8234SRHAR boasts four independent DAC channels, allowing for simultaneous output on multiple channels, making it highly versatile for complex tasks.
  • High Resolution: With a resolution of 16 bits, this DAC offers fine-grain output, ensuring precise and accurate analog signals for sensitive applications.
  • Integrated Precision Reference: The inclusion of an on-chip precision reference voltage minimizes external components and simplifies design, while also enhancing stability and accuracy.
  • Wide Supply Range: Accommodating a wide supply range, the DAC8234SRHAR is designed to operate from a single +2.7V to +5.5V supply, providing flexibility in various system designs.
  • Low Power Consumption: Efficiency is key in modern electronics, and this DAC is optimized for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Flexible Interface: The device features a versatile SPI interface, which ensures easy integration with most microcontrollers and digital systems.

Robust Design

The DAC8234SRHAR is housed in a compact 40-VQFN package, which not only saves space on the PCB but also provides robust performance in harsh environments. This packaging is designed for enhanced thermal performance and reliability over extended periods.

Applications

Due to its precision and flexibility, the DAC8234SRHAR is ideal for a variety of applications. It is particularly well-suited for process control systems, where accurate and reliable DACs are crucial for controlling actuators and sensors. In the field of telecommunications, it can be used for signal generation and modulation. Additionally, its precision and low power consumption make it an excellent choice for portable medical devices that require meticulous analog signal control.

For designers and engineers looking for a high-quality, reliable DAC solution, the DAC8234SRHAR from Texas Instruments represents a blend of performance, integration, and efficiency, making it an excellent choice for a wide range of analog output tasks.

You May Also Be Interested in

Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4729 $61.4729
2+ $50.4393 $100.8786
4+ $48.8630 $195.4520
5+ $47.2868 $236.4340
6+ $45.7106 $274.2636
8+ $40.9819 $327.8552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess