EN
  • EN
  • DE

DAC8564IAPW

Part No DAC8564IAPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 16 Bit Digital to Analog Converter 4 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name DAC8564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC8564IAPWG4, DAC8564IAPWG4-ND, -296-22920-5-ND, 296-22920-5-NDR, -DAC8564IAPWG4, 296-22920-5, -DAC8564IAPW-NDR, -DAC8564IAPWG4-NDR, -296-22920-5-NDR
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916775-DAC8564IAPW
Ultra Librarian 3D Model Ultra Librarian DAC8564IAPW CAD Model

Description

Product Overview: Texas Instruments DAC8564IAPW

The DAC8564IAPW from Texas Instruments is a high-precision, quad-channel, 16-bit digital-to-analog converter (DAC) designed to provide exceptional performance for a wide range of applications. This advanced DAC features a 16-bit quad channel with a flexible interface, making it an ideal solution for industrial automation, process control, and professional audio equipment.

Key Features

  • High Resolution: The DAC8564IAPW offers a 16-bit resolution which ensures fine granularity and precise control over analog output signals.
  • Quad Channel: With four independent DAC channels, this device can manage multiple analog outputs simultaneously, making it highly versatile for complex systems.
  • Integrated Precision Reference: The built-in precision reference voltage provides a stable and accurate reference for the DAC outputs, enhancing the overall accuracy of the system.
  • Low Power Consumption: Designed for efficiency, the DAC8564IAPW operates with a low power consumption, which is crucial for energy-sensitive applications.
  • Wide Supply Range: The device supports a wide power supply range, accommodating various system design requirements.
  • Flexible Interface: It offers a flexible serial interface that is compatible with standard SPI, QSPI, Microwire, and DSP interface standards, allowing for easy integration into existing systems.

Applications

  • Industrial Automation
  • Process Control Systems
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments

With its robust feature set, the DAC8564IAPW is engineered to meet the stringent requirements of professional and industrial environments. Its high level of integration, including the internal reference and output amplifiers, simplifies design and reduces external component count, which can lead to cost savings and a smaller PCB footprint.

Moreover, the DAC8564IAPW is available in a compact TSSOP-16 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that the DAC8564IAPW delivers consistent and reliable performance, making it a trusted choice for designers looking to incorporate high-precision DAC functionality into their products.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.6331
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3799 $73.1397
5+ $20.0040 $100.0200
8+ $19.3789 $155.0312
11+ $18.7537 $206.2907
14+ $18.1286 $253.8004
19+ $16.2533 $308.8127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,761 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess