EN
  • EN
  • DE

DAC8811IBDGKR

Part No DAC8811IBDGKR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit, Serial Input Multiplying Digital-to-Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of D/A Converters 1
Settling Time 500ns (Typ)
Output Type Current - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±0.5
Architecture Multiplying DAC
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 718203-DAC8811IBDGKR
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8811
Introduction Date March 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC8811IBDGKR CAD Model

Description

Product Overview: DAC8811IBDGKR

The DAC8811IBDGKR is a high-performance, single-channel digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision analog output from digital input signals. This device is part of TI's extensive range of data converters that cater to a wide array of applications including industrial automation, telecommunication systems, and medical equipment.

Key Features

  • Resolution: The DAC8811IBDGKR boasts a 16-bit resolution, providing high precision and fine granularity in analog output.
  • Interface: It features a versatile 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microprocessors and microcontrollers.
  • Settling Time: The DAC offers a fast settling time of 10 microseconds, enabling rapid updates of the analog output which is crucial for time-sensitive applications.
  • Output Range: Users can take advantage of a flexible reference input to set the desired output range, accommodating a wide range of requirements.
  • Power Consumption: With a low power consumption of 5mW at 5V, the DAC8811IBDGKR is an energy-efficient choice for battery-operated devices.
  • Package: It comes in a compact, surface-mount VSSOP-8 (DGK) package, making it suitable for space-constrained applications.

Performance and Reliability

The DAC8811IBDGKR is designed to maintain high accuracy with a ±1 LSB INL (Integral Nonlinearity) and DNL (Differential Nonlinearity), ensuring reliable and consistent performance. Its robust design includes a power-on reset circuit that clears the DAC output to mid-scale or zero-scale upon power-up, preventing any unintended signals at startup.

Applications

Due to its high performance and versatility, the DAC8811IBDGKR is ideal for a variety of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Test equipment

Overall, the DAC8811IBDGKR from Texas Instruments is an excellent choice for designers seeking a reliable and precise DAC solution that combines performance with ease of use.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5380 $64.6140
6+ $17.6722 $106.0332
9+ $17.1200 $154.0800
13+ $16.5677 $215.3801
16+ $16.0155 $256.2480
21+ $14.3587 $301.5327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess