EN
  • EN
  • DE

DAC908E/2K5G4

Part No DAC908E/2K5G4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Conversion Rate 200 Msps
Differential Nonlinearity 0.5 LSB
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 24 mA
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 28
Operating Supply Voltage 5 V
Packaging Tape and Reel
Power Consumption 170 mW
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 200 Msps
Settling Time 30 ns
Spurious-free dynamic range (SFDR) 67 dB
Weight 117.508773 mg
Win Source Part Number 970975-DAC908E/2K5G4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC908E/2K5G4 CAD Model

Description

The DAC908E/2K5G4 is a high-performance, 8-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of communication systems, test equipment, and data-acquisition systems. This device boasts a compact 48-TQFP (7x7) package and operates with a single 5V power supply, offering a blend of speed, precision, and power efficiency.

Key Features

  • High-Speed Performance: The DAC908E/2K5G4 offers a fast settling time, making it suitable for high-speed applications where quick data conversion is crucial.
  • Resolution: With an 8-bit resolution, this DAC provides a fine level of detail in the analog output, allowing for accurate representation of the digital input signal.
  • Interface: The device features a flexible parallel interface that is compatible with a variety of microprocessors and digital signal processors, ensuring easy integration into a wide range of systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DAC908E/2K5G4 maintains low power dissipation, which is essential for portable and battery-operated equipment.
  • Reference Voltage: An external reference voltage can be applied to this DAC, providing users with the flexibility to set the full-scale output voltage to meet specific application requirements.
  • Package: The device is offered in a space-saving 48-TQFP (7x7) package, which is conducive to designing compact and high-density circuit boards.

Applications

The DAC908E/2K5G4 is suitable for a variety of applications, including:

  • Wireless communication systems
  • Direct Digital Synthesis (DDS)
  • Arbitrary waveform generation
  • Digital oscilloscopes
  • Data acquisition systems
  • Automated test equipment (ATE)

Overall, the Texas Instruments DAC908E/2K5G4 is a versatile and efficient solution for converting digital signals into precise analog outputs, making it an excellent choice for engineers and designers who require high-speed data processing and accurate signal conversion in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2704 $51.8112
8+ $14.1706 $113.3648
11+ $13.7277 $151.0047
16+ $13.2849 $212.5584
20+ $12.8421 $256.8420
27+ $11.5136 $310.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,182 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess