EN
  • EN
  • DE

DP83867CSRGZR

Part No DP83867CSRGZR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC ETHERNET PHY 48VQFN / Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Physical Layer Controller
Interface Serial
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.1V, 2.5V
Current - Supply 157mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DP83867
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851051-DP83867CSRGZR
Ultra Librarian 3D Model Ultra Librarian DP83867CSRGZR CAD Model

Description

Product Overview: Texas Instruments DP83867CSRGZR

The Texas Instruments DP83867CSRGZR is a robust, low-power, fully-featured Physical Layer transceiver designed for precision, high-speed communication applications. This device delivers high performance across a wide variety of network configurations and environmental conditions, making it an ideal choice for industrial automation, embedded systems, and automotive networks.

Key Features:

  • High-Speed Data Transfer: The DP83867CSRGZR supports 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols, enabling fast data transfer rates suitable for demanding applications.
  • Robust Isolation: With integrated isolation features, the transceiver ensures signal integrity and reduces system-level EMI, which is critical for industrial environments.
  • Energy Efficient: The device includes Energy Efficient Ethernet (EEE) capabilities, compliant with the IEEE 802.3az standard, which helps in reducing power consumption during periods of low data activity.
  • Flexible Media Interface: It comes with an adaptable media interface that supports copper, fiber, and SGMII interfaces, providing versatility for various network infrastructures.
  • Extended Temperature Range: The transceiver operates reliably over an industrial temperature range of -40°C to 125°C, making it suitable for harsh environmental conditions.
  • Programmable Features: It includes programmable I/O voltage levels and an integrated voltage regulator, offering compatibility with a wide range of application-specific requirements.
  • Small Form Factor: Housed in a compact 48-pin VQFN package, the DP83867CSRGZR saves valuable board space and is suitable for high-density designs.

Applications:

  • Industrial Ethernet Links
  • Factory Automation and Control Systems
  • Embedded Systems
  • Automotive Networks
  • Building Management Systems
  • Test Equipment

The DP83867CSRGZR from Texas Instruments is a highly integrated solution designed to meet the rigorous demands of modern high-speed network applications. Its comprehensive feature set, low-power consumption, and reliability under varying conditions make it a go-to choice for designers looking to implement robust Ethernet connectivity in their products.

You May Also Be Interested in

Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1034 $56.8272
18+ $5.8284 $104.9112
27+ $5.6463 $152.4501
37+ $5.4642 $202.1754
48+ $5.2820 $253.5360
64+ $4.7356 $303.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,810 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess