EN
  • EN
  • DE

DP83867ISRGZT

Part No DP83867ISRGZT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description PHY 1-CH 10Mbps/100Mbps/1Gbps 1V/1.8V/2.5V 48-Pin VQFN EP T/R / High Immunity, Small Form Factor 10/100/1000 Ethernet Physical Layer Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168436-DP83867ISRGZT
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DP83867IS
Introduction Date November 03, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DP83867ISRGZT CAD Model

Description

Product Overview: DP83867ISRGZT

The DP83867ISRGZT is a robust, low-power, fully-featured Physical Layer transceiver from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and telecommunications applications. With its high immunity to electromagnetic interference and its ability to withstand extreme temperatures, this device is ideal for use in harsh environments.

Key Features

  • Interface: The transceiver supports multiple interface standards, including RGMII, SGMII, and MII, ensuring compatibility with a wide range of microcontrollers and processors.
  • Data Rate: Capable of 10/100/1000 Mbps Ethernet speeds, the DP83867ISRGZT can handle high-speed data transfer requirements with ease.
  • Power Efficiency: Designed for low power consumption, it aids in reducing overall system power requirements, which is critical for energy-sensitive applications.
  • Temperature Range: It operates over an extended temperature range of -40°C to 125°C, making it suitable for industrial and automotive environments.
  • EMI/EMC Performance: Enhanced Electromagnetic Interference (EMI) and Electromagnetic Compatibility (EMC) features ensure reliable communication in electrically noisy environments.
  • Packaging: The device comes in a space-saving 48-pin VQFN package, which is optimal for compact designs.

Applications

The DP83867ISRGZT is versatile and can be used in a variety of networking applications including:

  • Industrial Automation
  • Process Control Systems
  • Automotive Connectivity
  • Embedded Computing Systems
  • Factory Automation
  • Building Management Systems

Technical Specifications

Some of the technical specifications of the DP83867ISRGZT include a 1.5V to 3.3V supply voltage, integrated voltage regulators, and a JTAG interface for easy programming and debugging. It also features Auto-MDIX to automatically adjust for straight-through or crossover cables, eliminating the need for specific cable types.

Conclusion

The DP83867ISRGZT from Texas Instruments is a reliable and high-performance Ethernet PHY that addresses the needs of complex and demanding applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a transceiver that can deliver consistent performance in challenging conditions.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1067 $54.6402
14+ $7.4722 $104.6108
21+ $7.2387 $152.0127
29+ $7.0052 $203.1508
37+ $6.7717 $250.5529
50+ $6.0711 $303.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess