EN
  • EN
  • DE

DRV201YFMR

Part No DRV201YFMR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC MOTOR DRIVER 2.5V-4.8V 6DSLGA  /  Motor Driver NMOS, PMOS I²C 6-DSLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - AC, DC Voice Coil Motor
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge
Interface I2C
Technology NMOS, PMOS
Applications Camera
Current - Output 102.3mA
Voltage - Supply 2.5V ~ 4.8V
Voltage - Load 2.5V ~ 4.8V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-XFLGA, DSLGA
Supplier Device Package 6-DSLGA
Base Product Number DRV201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DRV201YFMR,-296-29460-1-ND,296-29460-2,-296-29460-1,296-29460-1,296-29460-6,-DRV201YFMR-NDR,TEXTISDRV201YFMR
Standard Package 3,000
Win Source Part Number 1023222-DRV201YFMR
Ultra Librarian 3D Model Ultra Librarian DRV201YFMR CAD Model

Description

The DRV201YFMR is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to deliver high performance, efficiency, and reliability for brushless DC (BLDC) motors used in a wide range of applications such as drones, fans, pumps, and home appliances.

Key Features

  • High-Efficiency Motor Control: The DRV201YFMR offers precise and efficient motor control with its advanced PWM (Pulse Width Modulation) techniques, which help in reducing power loss and improving overall system efficiency.
  • Integrated Power MOSFETs: This driver IC comes with high-performance power MOSFETs that are capable of handling continuous motor currents, ensuring robust operation and longer life for the motor.
  • Compact Design: With its small form factor, the DRV201YFMR is ideal for space-constrained applications, providing a compact and powerful motor control solution without compromising performance.
  • Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, which safeguard the IC and the motor from potential damage due to abnormal operating conditions.
  • Easy to Use: TI's DRV201YFMR is designed for ease of use with minimal external components required, simplifying the design and reducing time to market for products incorporating this IC.

Applications

The versatility of the DRV201YFMR makes it suitable for a variety of applications. It excels in scenarios where efficient and reliable motor control is paramount. Some common applications include:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Healthcare Equipment

Technical Specifications

The DRV201YFMR operates over a wide supply voltage range and is characterized by its high output current capability. It is available in a compact package, making it a practical choice for designs where space is at a premium.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact TI's support team for comprehensive guidance on integrating the DRV201YFMR into their projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9190 $54.1090
25+ $4.0361 $100.9025
39+ $3.9100 $152.4900
53+ $3.7838 $200.5414
69+ $3.6577 $252.3813
92+ $3.2793 $301.6956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess