EN
  • EN
  • DE

DRV411AIRGPT

Part No DRV411AIRGPT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Signal Conditioner
Operating Supply Current 6mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1168565-DRV411AIRGPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name DRV411
Introduction Date August 23, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV411AIRGPT CAD Model

Description

Introducing the DRV411AIRGPT Sensor Signal Conditioning IC from Texas Instruments

The DRV411AIRGPT is a state-of-the-art sensor signal conditioning integrated circuit (IC) designed and manufactured by Texas Instruments. This innovative product is engineered to provide precise and reliable signal conditioning for magnetic sensors, such as Hall effect sensors and magnetoresistors, commonly used in a wide range of industrial and automotive applications.

At the core of the DRV411AIRGPT is an advanced signal processing unit that amplifies and filters the sensor output to deliver a clean and robust signal suitable for digital processing. This IC is particularly adept at handling the challenges associated with low-level sensor signals, offering high gain and low noise performance to ensure accurate readings.

Key Features:

  • Integrated Solution: The DRV411AIRGPT combines a precision amplifier, demodulator, and filter in a compact QFN-16 package, reducing the component count and simplifying the design process for engineers.
  • Flexible Configurations: It offers configurable gain settings and filter bandwidths, allowing designers to tailor the IC to specific application requirements.
  • Temperature Stability: The device boasts excellent temperature stability, ensuring consistent performance across a wide temperature range, which is critical for automotive and industrial environments.
  • Low Power Consumption: With an emphasis on power efficiency, the DRV411AIRGPT is suitable for battery-powered applications where power conservation is paramount.

Applications:

The versatility of the DRV411AIRGPT makes it an ideal choice for various applications, including:

  • Electric motor control systems
  • Position and speed sensing
  • Current sensing applications
  • Rotary and linear encoders
  • Automotive sensor interfaces

The DRV411AIRGPT from Texas Instruments represents a leap forward in sensor signal conditioning technology. It offers designers a compact, efficient, and highly adaptable solution that meets the rigorous demands of modern sensor applications. With its robust design and flexible configuration options, the DRV411AIRGPT is set to become a go-to choice for professionals seeking the highest level of performance and reliability in their sensor interface designs.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess