Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs)
Mfr Texas Instruments
Series -
Package Bulk
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range 20mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution -
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Temperature Compensated
Supplier Device Package TO-92-3
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5056
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1381922-DRV5056A1QLPG
Ultra Librarian 3D Model Ultra Librarian DRV5056A1QLPG CAD Model

Description

Introduction to Texas Instruments DRV5056A1QLPG

The DRV5056A1QLPG is a linear Hall effect sensor from Texas Instruments, designed to accurately measure magnetic fields with a linear output that is directly proportional to the magnetic flux density. This precision sensor is ideal for a wide range of applications, from industrial automation to consumer electronics, where reliable and consistent magnetic field detection is crucial.

Key Features

  • Linear Hall Effect Sensor: The DRV5056A1QLPG provides a linear voltage output that increases with the strength of the magnetic field along the sensitive axis of the sensor.
  • High Sensitivity: With a sensitivity of 2.5 mV/G, this sensor can detect small changes in magnetic flux density, allowing for precise measurements.
  • Wide Voltage Range: It operates over a wide supply voltage range from 3.3V to 5V, making it versatile for various power environments.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Temperature Compensated: The built-in temperature compensation ensures stable operation over the temperature range of -40°C to 125°C.
  • Analog Output: The analog output provides a smooth signal that can be easily interfaced with analog-to-digital converters (ADCs) for digital processing.
  • Robust Design: Packaged in a small, leaded SOT-23 package, the DRV5056A1QLPG is designed for robustness and reliability in harsh environments.

Applications

The DRV5056A1QLPG is well-suited for a variety of applications, including:

  • Position sensing in industrial controls
  • Rotation detection in motors and encoders
  • Current sensing in power supplies
  • Fluid level detection in tanks
  • Proximity detection for safety systems

Conclusion

With its high sensitivity, wide operating voltage range, and low power consumption, the DRV5056A1QLPG from Texas Instruments stands out as a highly reliable and efficient solution for linear magnetic field sensing. Its robust design and temperature compensation make it suitable for challenging environments, ensuring accurate performance across a broad spectrum of applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
VERY HIGH PRECISION LINEAR HALL- / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
ECAD model for ACS70310LKTATN-005B5-C
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 3SIP / Digital Switch Unipolar Switch Open Collector Hall Effect 3-SIP
Lowest to $2.2187
ECAD model for A3240EUA
Analog Devices Inc.
SENSOR ANGLE 180DEG SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $4.3285
ECAD model for ADA4571BRZ-R7
Allegro MicroSystems, LLC
Continuous-Time Ratiometric Linear Hall Effect Sensors | SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $10.6908
ECAD model for A1302EUA-T
Texas Instruments
SENSOR HALL EFFECT ANALOG / Hall Effect Sensor Single Axis TO-92-3
Lowest to $1.3495
ECAD model for DRV5056A1QLPG
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
ECAD model for A1183LLHLT-T
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Need more? Email Us
ECAD model for A1469LK-T
Micronas GmbH
TSSOP14
Need more? Email Us
ECAD model for HAR2425GP
Allegro MicroSystems, LLC
Linear Hall-Effect Sensor IC with Analog Output, Available in a Miniature, Low Profile Surface Mount Package | SENSOR HALL EFFECT ANALOG SOT23W
Lowest to $0.7646
ECAD model for A1304ELHLX-T

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3495 $53.9800
95+ $1.1073 $105.1935
140+ $1.0727 $150.1780
195+ $1.0381 $202.4295
250+ $1.0035 $250.8750
335+ $0.8997 $301.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,381 pieces
MOQ: 40 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention