EN
  • EN
  • DE

ADA4571BRZ-R7

Part No ADA4571BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR ANGLE 180DEG SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr Analog Devices Inc.
Package Tape & Reel
For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 180° (±90°), Continuous
Output Analog Voltage
Output Signal Cosine, Sine
Actuator Type External Magnet, Not Included
Voltage - Supply 2.7V ~ 5.5V
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADA4571
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-ADA4571BRZ-R7CT,505-ADA4571BRZ-R7DKR,ADA4571BRZ-R7-ND,505-ADA4571BRZ-R7CT,505-ADA4571BRZ-R7TR
Standard Package 1,000
Win Source Part Number 991986-ADA4571BRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4571BRZ-R7 CAD Model

Description

Product Overview: ADA4571BRZ-R7

The ADA4571BRZ-R7 is a high-performance, anisotropic magnetoresistive (AMR) sensor from the renowned manufacturer Analog Devices Inc. This advanced sensor is designed to accurately detect magnetic fields and provide precise angular or linear position measurements. It is an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics where reliable magnetic field detection is critical.

Key Features

  • High Sensitivity: The ADA4571BRZ-R7 boasts excellent sensitivity to magnetic fields, ensuring accurate readings even in environments with low magnetic signal strength.
  • Integrated Signal Conditioning: This sensor comes with built-in signal conditioning circuitry, which simplifies the design process and enhances signal quality.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for harsh environments.
  • Low Power Consumption: Designed for efficiency, the ADA4571BRZ-R7 is optimized for low power consumption, which is essential for battery-powered applications.
  • Robust Package: Housed in a compact R7 package, the sensor is both durable and space-efficient, allowing for flexible integration into various designs.

Applications

  • Rotary encoders
  • Linear displacement sensors
  • Industrial automation and control systems
  • Electric and hybrid electric vehicle sensing
  • Brushless DC motor commutation
  • Consumer electronics

The ADA4571BRZ-R7 is a testament to Analog Devices Inc.'s commitment to providing advanced sensing solutions that meet the evolving needs of technology. With its combination of high sensitivity, integrated signal conditioning, and low power consumption, this sensor stands out as a top choice for designers and engineers looking to enhance the performance and reliability of their magnetic field detection systems.

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Micronas GmbH
TO92-UT
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0860 $54.7740
21+ $4.9937 $104.8677
32+ $4.8376 $154.8032
43+ $4.6816 $201.3088
56+ $4.5255 $253.4280
74+ $4.0574 $300.2476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess