EN
  • EN
  • DE

DRV8304HRHAR

Part No DRV8304HRHAR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI/LOW SIDE 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name DRV8304
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51089-2, DRV8304HRHAR-ND, 296-51089-1, 296-51089-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917253-DRV8304HRHAR
Ultra Librarian 3D Model Ultra Librarian DRV8304HRHAR CAD Model

Description

Introducing the DRV8304HRHAR Motor Driver from Texas Instruments

The DRV8304HRHAR is a state-of-the-art motor driver integrated circuit (IC) designed by Texas Instruments (TI) to provide a robust and efficient solution for driving three-phase brushless DC (BLDC) motors. This advanced motor driver is ideal for a wide range of applications, including industrial drives, robotics, fans, and pumps, where precise motor control and reliability are paramount.

Key Features:

  • Integrated Smart Gate Drive: The DRV8304HRHAR features a smart gate drive architecture that includes three half-bridge drivers capable of driving N-channel MOSFETs. This smart gate drive provides adjustable gate drive current to optimize the MOSFET switching for various power levels, thereby enhancing the performance and efficiency of the motor system.
  • Buck Regulator & Charge Pump: An integrated buck regulator supports up to 1.5A output current, providing a low-ripple power supply for the internal circuits and external gate drivers. The charge pump ensures reliable operation at low supply voltages, enhancing the IC's versatility across different power environments.
  • Advanced Protection Features: The DRV8304HRHAR is equipped with a suite of protection features including overcurrent, overtemperature, undervoltage lockout, and short-circuit protection. These features help to safeguard the motor driver against a range of fault conditions, ensuring a long operational life and reducing the risk of damage to the system.
  • Configurable Control: With a SPI-compatible interface, the DRV8304HRHAR allows for easy configuration and control, while also providing detailed fault reporting. This digital interface enables precise control over the motor and the ability to quickly adapt to changes in the system's requirements.

Efficient and Reliable Motor Control:

The DRV8304HRHAR is designed for efficiency and reliability in motor control applications. Its performance is characterized by low-power operation and minimal heat generation, making it an excellent choice for compact and energy-sensitive designs. The integration of multiple functions into a single IC reduces the component count, which not only simplifies the design process but also increases system reliability and reduces the overall footprint.

Whether you're developing a new motor control system or upgrading an existing one, the DRV8304HRHAR from Texas Instruments provides the performance, efficiency, and reliability you need to drive your three-phase BLDC motors with confidence.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2561 $52.0976
38+ $2.6717 $101.5246
58+ $2.5882 $150.1156
80+ $2.5047 $200.3760
104+ $2.4212 $251.8048
139+ $2.1708 $301.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess