EN
  • EN
  • DE

DRV8306HRSMT

Part No DRV8306HRSMT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-38V 32QFN / Multiphase Motor Driver Power MOSFET PWM 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface PWM
Technology Power MOSFET
Step Resolution -
Applications General Purpose
Current - Output 300mA
Voltage - Supply 6V ~ 38V
Voltage - Load 0V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number DRV8306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352856-DRV8306HRSMT
Ultra Librarian 3D Model Ultra Librarian DRV8306HRSMT CAD Model

Description

Introducing the DRV8306HRSMT Motor Driver from Texas Instruments

The DRV8306HRSMT is a cutting-edge motor driver integrated circuit (IC) from the renowned electronics manufacturer Texas Instruments (TI). This high-performance IC is designed to efficiently drive three-phase brushless DC (BLDC) motors, making it an ideal solution for a wide range of applications such as drones, fans, pumps, and other small electric motors that require precise control and efficient operation.

At the heart of the DRV8306HRSMT is its advanced control system that enables smooth and efficient motor operation. The device integrates a three-phase gate driver, which is capable of driving six N-channel MOSFETs, the power transistors commonly used in BLDC motor applications. This integration simplifies the design process, reduces external component count, and minimizes board space, which is crucial for compact applications.

The DRV8306HRSMT boasts a robust feature set, including a smart gate drive architecture with adjustable current drive strength, which allows for the optimization of the MOSFET switching time to match specific application requirements. This capability helps to reduce electromagnetic interference (EMI) and improves overall system efficiency.

For added flexibility, the DRV8306HRSMT comes with a range of built-in protection features, ensuring the longevity and reliability of the motor system. These include overcurrent protection, thermal shutdown, undervoltage lockout, and cross-conduction prevention. These protective measures help to prevent damage to the IC and the motor in adverse conditions, providing peace of mind for designers and users alike.

The device operates over a wide supply voltage range, accommodating various power requirements. Its user-friendly interface includes both PWM and analog input control options, allowing for easy integration into different control architectures. The DRV8306HRSMT is also designed with a sleep mode feature, which significantly reduces power consumption when the motor is not in active use.

Available in a compact 24-pin QFN package, the DRV8306HRSMT from Texas Instruments represents a highly integrated, efficient, and reliable solution for modern BLDC motor drive applications, offering designers the performance and versatility needed to create innovative and responsive motor control systems.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9278 $51.0614
32+ $3.2228 $103.1296
49+ $3.1221 $152.9829
67+ $3.0214 $202.4338
86+ $2.9207 $251.1802
115+ $2.6185 $301.1275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess