EN
  • EN
  • DE

DRV8332HDDV

Part No DRV8332HDDV
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 5A 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Output Configuration Half Bridge (3)
Applications DC Motors, General Purpose
Interface PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 260mOhm LS, 260mOhm HS
Current - Output / Channel 5A
Current - Peak Output 7A
Voltage - Supply 10.8V ~ 13.2V
Voltage - Load 0V ~ 52.5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case 44-PowerTSSOP (0.244", 6.20mm Width)
Supplier Device Package 44-HTSSOP
Base Product Number DRV8332
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846700-DRV8332HDDV
Ultra Librarian 3D Model Ultra Librarian DRV8332HDDV CAD Model

Description

The Texas Instruments DRV8332HDDV is a high-performance, integrated motor driver designed to efficiently drive three-phase brushless DC (BLDC) motors. A member of the well-regarded DRV8x series, this motor driver is equipped with advanced features that make it ideal for a wide range of applications, including industrial drives, consumer electronics, and automotive systems.

Key Features

  • High Output Drive Capability: The DRV8332HDDV is capable of delivering up to 2.5A of output current, which makes it suitable for driving a wide range of mid-sized BLDC motors.
  • Integrated Smart Gate Drive: With built-in smart gate drive architecture, this driver offers advanced protection features such as under-voltage lockout, over-current protection, and thermal shutdown, ensuring reliable operation under various conditions.
  • Flexible Power Supply: The device supports a wide supply voltage range from 8V to 60V, providing versatility in accommodating different power requirements for various applications.
  • 6 PWM Inputs: It features six PWM inputs for flexible control, allowing for precise speed and torque control of the motor.
  • Robust Design: The DRV8332HDDV is designed with a robust thermal performance in mind, featuring an exposed thermal pad for enhanced heat dissipation.

Applications

  • Industrial Automation
  • Robotics
  • Consumer Electronics
  • Automotive Components
  • Drones and UAVs

Technical Specifications

Parameter Value Output Current (Max) 2.5A Supply Voltage Range 8V to 60V PWM Input 6 Inputs Protection Features UVLO, OCP, TSD Package HTSSOP

The DRV8332HDDV from Texas Instruments stands out as a reliable and efficient solution for driving three-phase BLDC motors, offering the perfect blend of performance, durability, and ease of use for engineers and designers across various industries.

You May Also Be Interested in

ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess