EN
  • EN
  • DE

DRV8830DGQ

Part No DRV8830DGQ
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 2.75-6.8V 10SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Battery Powered
Current - Output 1A
Voltage - Supply 2.75V ~ 6.8V
Voltage - Load 2.75V ~ 6.8V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-HVSSOP
Base Product Number DRV8830
Standard Package 80 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585912-DRV8830DGQ
Ultra Librarian 3D Model Ultra Librarian DRV8830DGQ CAD Model

Description

The Texas Instruments DRV8830DGQ is a versatile and compact motor driver designed to deliver efficient control for small brushed DC motors. This motor driver is a part of TI's extensive portfolio of integrated circuits aimed at providing solutions for a wide range of applications, including consumer electronics, toys, and portable automation.

Key Features

  • Voltage Range: The DRV8830DGQ operates over a wide power-supply voltage range from 2.75 V to 6.8 V, making it suitable for battery-powered applications where voltage levels can fluctuate.
  • Output Current: It can deliver an output current of up to 1 A, which can be controlled through an I2C-compatible interface, providing precise speed and direction control.
  • Built-in Protection: The device includes multiple built-in protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring reliable performance and safeguarding the motor and controller from potential damage.
  • Package: Housed in a compact 10-pin MSOP PowerPAD™ package, the DRV8830DGQ is designed for space-constrained applications.
  • Efficiency: With its low on-resistance of the H-Bridge MOSFETs, this motor driver ensures high efficiency, which is critical for battery-operated devices.

Applications

The versatility of the DRV8830DGQ makes it an ideal choice for a variety of applications. It is commonly used in small robotics, consumer electronics devices such as handheld gaming consoles, electronic toys, and other portable devices that require precise motor control. Its small footprint and ease of integration also make it a preferred choice for designers looking to add motor control capabilities without significantly increasing the size of their designs.

Why Choose DRV8830DGQ?

The DRV8830DGQ from Texas Instruments stands out due to its ease of use, integrated protection features, and efficient power management. It is an excellent choice for designers looking to implement compact and reliable motor control solutions with minimal external components. The I2C interface adds the convenience of digital control, allowing for seamless integration into existing microcontroller-based systems.

You May Also Be Interested in

Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6328 $50.6168
66+ $1.5295 $100.9470
102+ $1.4778 $150.7356
146+ $1.3745 $200.6770
189+ $1.3228 $250.0092
236+ $1.2712 $300.0032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess