The DS1651J is a versatile and high-precision digital thermometer and thermostat from Texas Instruments, designed to meet a wide range of temperature sensing and control applications. This advanced sensor provides direct-to-digital temperature readings, which simplifies integration into various systems, enhancing both their efficiency and accuracy.
Key Features
- High Accuracy: The DS1651J offers exceptional temperature accuracy, ensuring reliable measurements for critical applications.
- Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, this sensor is suitable for a broad spectrum of environments.
- Digital Interface: With a digital output, the DS1651J can easily interface with microcontrollers and other digital systems without the need for analog-to-digital converters.
- Programmable Resolution: Users can select the resolution of temperature readings, allowing for a balance between measurement precision and power consumption.
- Alarm Function: The built-in thermostat function can trigger an alarm when the temperature exceeds user-defined limits, providing an automatic response to temperature changes.
Applications
The DS1651J is ideal for a variety of applications where accurate temperature monitoring and control are essential. These include:
- Industrial systems
- Consumer electronics
- Environmental monitoring
- Computer thermal management
- Smart home devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.0V to 5.5V |
| Accuracy |
±0.5°C (max) from -10°C to +85°C |
| Interface Type |
Digital (Serial) |
| Package |
SOIC (8) |
With its robust feature set and Texas Instruments' reputation for quality, the DS1651J is a reliable choice for anyone needing precise temperature readings and control in their electronic designs.