The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DS25BR101TSDX/NOPB

Part No DS25BR101TSDX/NOPB
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Description IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 3.125Gbps
Number of Channels 1
Delay Time 350ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Capacitance - Input 1.7 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 35mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Base Product Number DS25BR101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 4,500
Win Source Part Number 1107434-DS25BR101TSDX/NOPB
Fake Threat In the Open Market 77 pct.
Alternative Parts
(Cross-Reference)
DS25BR101TSDXNOPB; 

Description

Product Overview: DS25BR101TSDX/NOPB

The DS25BR101TSDX/NOPB is a high-speed signal conditioning buffer from the renowned semiconductor manufacturer Texas Instruments. This advanced integrated circuit (IC) is designed to enhance signal integrity for demanding applications that require robust data transmission over long distances or through noisy environments. It is a perfect fit for systems that need to maintain high-speed differential signaling with minimal signal degradation.

Key Features

  • High-Speed Performance: The DS25BR101TSDX/NOPB supports data rates up to 3.125 Gbps, making it suitable for high-speed data applications such as Gigabit Ethernet, Fibre Channel, and Serial Attached SCSI (SAS).
  • Signal Conditioning: The device includes equalization and pre-emphasis features that compensate for losses in the transmission medium, effectively extending the reach of high-speed signals without compromising data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, which is critical for thermal management and power-sensitive applications.
  • Flexibility: It offers programmable settings for various levels of equalization and pre-emphasis to optimize performance for different cable lengths and types.
  • Robustness: The IC is characterized by its excellent tolerance to crosstalk and electromagnetic interference (EMI), ensuring reliable operation in electrically noisy environments.

Applications

The DS25BR101TSDX/NOPB is ideal for use in a wide range of applications where signal integrity is paramount. These include:

  • Data centers and server farms
  • High-speed backplanes and point-to-point connections
  • Telecommunications equipment
  • Industrial control systems
  • Medical imaging devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS25BR101TSDX/NOPB is no exception. It is provided in a surface-mount package that is RoHS compliant and lead-free, ensuring compatibility with modern environmental standards. The device's robust design ensures a long operational life, even in the most challenging conditions.

With its combination of high-speed performance, signal conditioning capabilities, and low power consumption, the DS25BR101TSDX/NOPB from Texas Instruments stands out as an excellent choice for system designers looking to enhance signal integrity in high-speed digital applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.