EN
  • EN
  • DE

DS25MB200

Part No DS25MB200
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Dual 2.5 Gbps 2:1/1:2 CML Mux/Buffer with Transmit Pre-Emphasis and Receive Equalization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169175-DS25MB200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS25MB200 CAD Model

Description

The DS25MB200 from Texas Instruments is a robust, high-performance dual lane buffer and repeater designed to manage differential signals at speeds up to 2.5 Gbps. This device is engineered to provide a reliable and efficient interface for a wide range of applications, including backplane and cable data transmission systems.

Key Features

  • High-Speed Data Transfer: The DS25MB200 supports fast data rates, making it suitable for demanding applications that require high-speed data communication.
  • Signal Conditioning: With integrated signal conditioning features, the device can enhance signal integrity by improving the quality of received signals through equalization, and it can pre-emphasize transmitted signals to compensate for anticipated channel losses.
  • Programmable Settings: Users can customize various settings such as equalization, gain, and output swing through an I2C-compatible interface or pin control, allowing for optimal performance across different physical mediums.
  • Low Power Consumption: The DS25MB200 is designed for energy efficiency, which is critical in high-speed data environments where power management is a concern.
  • Hot-Plug Capability: This device is hot-plug capable, which means it can be connected or disconnected from a system without the need to power down the system, providing greater flexibility and ease of use.
  • Fail-Safe Features: The DS25MB200 includes fail-safe circuitry that ensures the output is in a high impedance state should the input lose signal, enhancing the reliability of the system.

Applications

  • Backplane and Cable Data Systems
  • Redundant Array of Independent Disks (RAID) Systems
  • Storage Area Networks (SAN)
  • Network Attached Storage (NAS)
  • Wireless Base Stations
  • Telecommunications Equipment

Overall, the DS25MB200 from Texas Instruments is an essential component for designers looking to enhance their high-speed data transfer capabilities while maintaining signal integrity and reliability. Its dual-channel operation and advanced signal conditioning features make it a versatile choice for a multitude of high-speed communication applications.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess