EN
  • EN
  • DE

DS280BR820ZBLR

Part No DS280BR820ZBLR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REPEATER 28GBPS 135NFBGA / Low Power 28 Gbps 8 Channel Linear Repeater
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Maximum) 28Gbps
Number of Channels 8
Supply Voltage (V) 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 135-LFBGA
Supplier Device Package 135-NFBGA (8x13)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811391-DS280BR820ZBLR
Ultra Librarian 3D Model Ultra Librarian DS280BR820ZBLR CAD Model

Description

Introducing the DS280BR820ZBLR from Texas Instruments

The DS280BR820ZBLR is a high-performance, low-power repeater designed to enhance signal integrity for demanding applications in data transmission. Manufactured by the renowned Texas Instruments, this device is a perfect solution for managing high-speed signals across printed circuit boards and backplane interconnects.

As data rates continue to rise, the need for signal conditioning becomes increasingly critical. The DS280BR820ZBLR addresses this need by providing eight bidirectional channels, each capable of supporting data rates up to 28 Gbps. This makes it an ideal choice for applications in data centers, high-performance computing, and telecommunications equipment where bandwidth and signal integrity are of utmost importance.

The repeater is engineered with an adaptive equalization feature which automatically compensates for signal loss across long traces and backplanes. This results in cleaner data transmission and reduced bit error rates, ensuring reliable communication between devices. Additionally, the DS280BR820ZBLR offers programmable settings for input equalization, output swing, and flat gain, allowing for fine-tuning to meet the specific requirements of your application.

Integration is seamless thanks to the repeater's small form factor, which comes in a 96-pin WQFN package, making it suitable for space-constrained applications. Moreover, the device operates over a wide temperature range, ensuring performance in diverse environmental conditions.

Power efficiency is another key feature of the DS280BR820ZBLR. With its low-power consumption, the device helps to minimize the thermal footprint and power costs in systems where it is deployed. This is particularly beneficial in large-scale operations where power savings can translate into significant cost reductions over time.

For developers and system integrators, the DS280BR820ZBLR is supported by an extensive range of design resources, including reference designs, simulation models, and application notes, all provided by Texas Instruments. These resources streamline the design process and help in bringing products to market faster.

Overall, the DS280BR820ZBLR from Texas Instruments is a robust, versatile solution for enhancing signal integrity in high-speed data applications. Its combination of performance, power efficiency, and design support makes it a top choice for engineers looking to overcome the challenges of next-generation data communication systems.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3904 $92.7808
3+ $38.0640 $114.1920
5+ $36.8745 $184.3725
6+ $35.6850 $214.1100
8+ $34.4955 $275.9640
10+ $30.9270 $309.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,309 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess