EN
  • EN
  • DE

DS32EV100SD/NOPB

Part No DS32EV100SD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DS32EV100 Programmable Single Equalizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Displays
Interface Coax Cable and Female Connector
Operating Supply Voltage 2.375 V ~ 2.625 V
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-WSON (4x3)
Mounting SMD
Win Source Part Number 1169300-DS32EV100SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS32EV100
Introduction Date October 01, 2006
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS32EV100SD/NOPB CAD Model

Description

The DS32EV100SD/NOPB from Texas Instruments is a high-performance, low-power single channel cable extender designed to enhance the reach and robustness of high-speed data transmission over coaxial or twisted pair cables. This innovative component is ideal for a wide range of applications, including automotive infotainment systems, industrial video cameras, and high-resolution video surveillance systems.

Key Features

  • Extended Reach: The DS32EV100SD/NOPB increases the reach of high-speed data transmission, enabling longer cable lengths without compromising signal integrity.
  • High Data Rates: It supports data rates up to 3.4 Gbps, facilitating the transmission of high-definition video and high-speed digital data.
  • Adaptive Equalization: Features adaptive equalization which automatically compensates for cable length and signal quality, ensuring optimal performance across various distances and cable types.
  • Power Efficiency: Designed with power efficiency in mind, it consumes minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Robustness: Its robust design allows it to operate in harsh environments, making it reliable for industrial and automotive applications.

Applications

  • Automotive infotainment and telematics
  • Industrial video cameras
  • High-resolution video surveillance systems
  • Point-to-point baseband data transmission

Product Specifications

Parameter Value Data Rate Up to 3.4 Gbps Operating Temperature Range -40°C to +85°C Supply Voltage 3.3V ±10% Package WQFN-16

The DS32EV100SD/NOPB is available in a compact WQFN-16 package and is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of temperature conditions. With its combination of high-speed data handling, power efficiency, and robustness, the DS32EV100SD/NOPB stands out as a superior choice for extending the reach of your digital communication systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9810 $54.9050
12+ $9.0101 $108.1212
18+ $8.7285 $157.1130
24+ $8.4470 $202.7280
31+ $8.1654 $253.1274
41+ $7.3207 $300.1487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,425 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess