EN
  • EN
  • DE

XTR115U/2K5G4

Part No XTR115U/2K5G4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4 TO 20MA TRANSMITTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 416757-XTR115U/2K5G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTR115U/2K5G4 CAD Model

Description

The XTR115U/2K5G4 is a precision voltage-to-current converter/transmitter designed by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is specifically engineered to provide a reliable solution for applications requiring analog signal transmission over long distances, while maintaining signal integrity.

Key Features

  • Current Loop Transmitter: The XTR115U/2K5G4 is capable of converting a voltage input into a current output, facilitating a 4-20mA current loop, which is the industry standard for process control and industrial applications.
  • High Linearity: Precision linearity is maintained across the entire range of the current loop, ensuring accurate data transmission and control.
  • Low Power Consumption: Designed for efficiency, this IC operates with minimal power waste, making it ideal for portable and remote applications.
  • Wide Supply Range: The device can be powered with a supply voltage ranging from 7.5V to 36V, offering flexibility in various system designs.
  • High Output Load: The XTR115U/2K5G4 can drive output loads up to 1kΩ, which is sufficient for most loop-powered devices.
  • Temperature Range: It operates effectively within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Small Footprint: The compact form factor of the IC is suitable for space-constrained applications, without compromising on functionality.

Applications

The XTR115U/2K5G4 is versatile and can be used in a variety of applications, including:

  • Process control instrumentation
  • Industrial automation systems
  • Data acquisition systems
  • PLC interface modules
  • Remote sensor signal transmission

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The XTR115U/2K5G4 is no exception, as it undergoes rigorous testing and quality assurance processes to meet the stringent requirements of industrial applications. Users can trust this product for its durability and consistent performance.

Conclusion

In summary, the XTR115U/2K5G4 from Texas Instruments is a high-performance, precision current-loop transmitter, suitable for a broad range of industrial applications. Its robust design, combined with its low power consumption and high linearity, make it an excellent choice for professionals seeking a reliable solution for transmitting analog signals over long distances.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6162 $50.1022
67+ $1.5140 $101.4380
103+ $1.4628 $150.6684
148+ $1.3605 $201.3540
191+ $1.3094 $250.0954
239+ $1.2582 $300.7098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,240 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess