EN
  • EN
  • DE

DS80PCI402SQ

Part No DS80PCI402SQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 2.5 Gbps / 5.0 Gbps / 8.0 Gbps 4 Lane PCI Express Repeater with Equalization and De-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169492-DS80PCI402SQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS80PCI402SQ CAD Model

Description

The DS80PCI402SQ is a highly sophisticated and versatile PCIe signal conditioning repeater designed by Texas Instruments to enhance signal integrity and extend the reach of high-speed serial links. This device is an integral component for systems that require reliable communication over PCIe interfaces, particularly in applications where signal degradation due to long traces, connectors, and other forms of interconnect loss can be problematic.

Key Features

  • High-Speed Performance: The DS80PCI402SQ supports data rates up to 8.0 Gbps, making it suitable for PCIe Gen1, Gen2, and Gen3 applications.
  • Signal Conditioning: With its advanced equalization, de-emphasis, and signal conditioning capabilities, the device can effectively compensate for channel losses and optimize signal integrity.
  • Low Power Consumption: Designed for power efficiency, the DS80PCI402SQ consumes minimal power, which is crucial for thermal management and energy savings in dense electronic systems.
  • Flexible Configuration: The device offers programmable settings via pin strapping or SMBus, allowing for a customized setup tailored to specific system requirements.
  • Small Form Factor: Housed in a compact 36-pin QFN package, the DS80PCI402SQ is ideal for space-constrained applications.

Applications

The DS80PCI402SQ is designed for use in a variety of high-speed data communication environments, including:

  • Enterprise servers and storage systems
  • Data center networking equipment
  • High-performance computing platforms
  • Telecommunication infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DS80PCI402SQ is no exception. It is built to meet the rigorous standards required by high-speed data applications, ensuring consistent performance and longevity in the field.

Whether you're designing a new system or upgrading an existing platform, the DS80PCI402SQ from Texas Instruments is an excellent choice for overcoming signal integrity challenges and ensuring robust, high-speed data communications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0746 $56.5968
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess