EN
  • EN
  • DE
  • IT

DS90CR216AMTDX/NOPB

Part No DS90CR216AMTDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3.3-V Rising Edge Data Strobe LVDS Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Operating Supply Voltage 3 V ~ 3.6 V
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Mounting SMD
Win Source Part Number 1169585-DS90CR216AMTDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CR216A
Introduction Date June 01, 1999
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90CR216AMTDX/NOPB CAD Model

Description

Product Overview: DS90CR216AMTDX/NOPB

The DS90CR216AMTDX/NOPB is a high-performance, Channel Link III serializer developed by Texas Instruments, designed to facilitate point-to-point baseband data transmission over controlled impedance media of 50 Ω. The device is particularly suitable for high-speed signal transmission between a host and a remote display or camera with minimal interconnect between them.

Key Features

  • Serialization Technique: The DS90CR216AMTDX/NOPB employs a Channel Link III interface with a 21-bit parallel LVCMOS/LVTTL data flow that is serialized into a high-speed differential data stream.
  • High Data Bandwidth: This serializer offers a significant bandwidth of up to 1.03 Gbps, enabling the transmission of large amounts of data quickly and efficiently.
  • Embedded DC-Balancing: The embedded DC-balancing ensures a low EMI and reduced bit error rate, which is crucial for maintaining signal integrity over longer distances.
  • Power Management: The device includes power-down features that minimize power consumption when the device is not in active use, making it energy-efficient.

Applications

The DS90CR216AMTDX/NOPB is ideal for a wide range of applications including:

  • High-resolution video displays
  • Automotive infotainment and navigation systems
  • Industrial machine vision systems
  • Medical imaging equipment

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the DS90CR216AMTDX/NOPB is built to meet high standards of quality and reliability. It comes in a compact 48-TSSOP package and is characterized for operation from -40°C to 85°C, making it suitable for various industrial environments.

Environmental Compliance

The "NOPB" designation indicates that this product is lead-free and RoHS compliant, aligning with environmental regulations and customer demands for eco-friendly components.

In summary, the DS90CR216AMTDX/NOPB from Texas Instruments is a robust, high-speed serializer that offers reliable performance, efficient power management, and low EMI, making it an excellent choice for designers looking to streamline data transmission in complex electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $116.5970
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Texas Instruments
MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $18.7443
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $2.4739
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $18.2799
Diodes Incorporated
IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Lowest to $18.2799
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6803 $63.4015
11+ $10.4044 $114.4484
17+ $10.0792 $171.3464
23+ $9.7541 $224.3443
30+ $9.4289 $282.8670
40+ $8.4535 $338.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess