EN
  • EN
  • DE

DS90CR286MTD/NOPB

Part No DS90CR286MTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DS90CR285/DS90CR286 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link-66 MHz | IC RCVR 28BIT CHAN LINK 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Style SMD
Family Part Number DS90CR286
Manufacturer Pack Quantity 34
MSL Level 2 (1 Year)
Win Source Part Number 723271-DS90CR286MTD/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90CR286MTD/NOPB CAD Model

Description

Product Overview: DS90CR286MTD/NOPB

The DS90CR286MTD/NOPB is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments, renowned for its ability to transmit data over a differential line. This product is designed to cater to the rigorous demands of high-speed data communication in a variety of applications, particularly in the automotive and industrial sectors where reliability and efficiency are paramount.

Key Features

  • High Data Rates: The DS90CR286MTD/NOPB supports impressive data rates, enabling high-speed data transfer which is essential for modern, data-intensive applications.
  • Channel Link Technology: Utilizing Texas Instruments' Channel Link technology, this product converts 28 bits of parallel data into four differential data streams, which significantly enhances signal integrity over long distances and through noisy environments.
  • Low Voltage Differential Signaling (LVDS): The device employs LVDS technology, which ensures low power consumption and minimizes electromagnetic interference (EMI), a critical feature for maintaining signal fidelity.
  • Hot Plugging Capability: It is designed to support hot plugging, which allows the device to be connected or disconnected without the need to power down the system, increasing the flexibility and ease of maintenance.
  • Power Down Mode: The DS90CR286MTD/NOPB includes a power down mode that reduces power consumption when the device is not in active use, contributing to energy-efficient operation.

Applications

The versatility of the DS90CR286MTD/NOPB makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive infotainment and driver assistance systems
  • Industrial control and automation systems
  • Telecommunications infrastructure
  • High-resolution video displays and imaging devices
  • Medical equipment with high data bandwidth requirements

Quality and Reliability

As with all Texas Instruments products, the DS90CR286MTD/NOPB is built to meet the highest standards of quality and reliability. It is available in a surface-mount package and is lead-free and RoHS compliant, aligning with environmental standards and regulations. The device's robust design ensures stable performance even under harsh conditions, making it a reliable choice for critical data transmission tasks.

Whether you are developing advanced automotive systems or sophisticated industrial machinery, the DS90CR286MTD/NOPB offers a solution that combines speed, efficiency, and reliability, making it an excellent choice for your high-speed data communication needs.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,972 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess