DS90LV049HMT/NOPB - Texas Instruments
The DS90LV049HMT/NOPB is a high-performance, dual CMOS differential line driver/receiver pair designed by Texas Instruments to meet the stringent requirements of the industrial and telecommunications sectors. This integrated circuit is part of TI's LVDS (Low Voltage Differential Signaling) family, which is renowned for its high-speed and low-power data transmission capabilities.
Key Features
- Interface Type: LVDS
- Number of Drivers/Receivers: 2/2
- Data Rate: Up to 400 Mbps
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 16-TSSOP
- Lead-Free Status: RoHS Compliant
Product Advantages
The DS90LV049HMT/NOPB offers a robust set of features that make it suitable for a wide array of applications. Its low-voltage operation ensures minimal power dissipation, which is critical for energy-sensitive designs. The high data rate capability of the device enables it to handle the demands of high-speed data communications with ease.
Furthermore, the device's differential signaling helps to minimize electromagnetic interference (EMI), a common challenge in electrically noisy environments. This feature, combined with the device's wide operating temperature range, makes it ideal for industrial applications where reliability is paramount.
Applications
The DS90LV049HMT/NOPB is versatile and can be used in various applications, including:
- High-speed data I/O interfaces
- Telecommunications infrastructure
- Networking equipment
- Industrial control systems
- Computer peripherals
Overall, the DS90LV049HMT/NOPB by Texas Instruments is a reliable choice for designers looking to implement high-speed differential signaling in their applications. Its combination of speed, power efficiency, and resistance to EMI makes it a standout product in the LVDS category.