EN
  • EN
  • DE
  • IT

DS90UB914QSQ

Part No DS90UB914QSQ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case WQFN48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710072-DS90UB914QSQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UB914QSQ CAD Model

Description

Product Overview: DS90UB914QSQ by Texas Instruments

The DS90UB914QSQ is a cutting-edge serializer from Texas Instruments, designed to meet the rigorous demands of high-speed data communication in automotive and industrial applications. This device is part of TI's FPD-Link III family, which is renowned for providing reliable, high-speed data transmission over a single differential cable.

Key Features

  • High-Speed Data Transfer: The DS90UB914QSQ supports high-speed forward channel data transmission at rates up to 100 MHz, with a 10-100 MHz serialized data stream for 12-bit pixel data.
  • Robust Error Detection: With built-in Bidirectional Control Channel and CRC (Cyclic Redundancy Check), this serializer ensures data integrity by detecting and reporting errors, thereby enhancing system reliability.
  • Adaptive Equalization: The device includes adaptive equalization, which compensates for cable loss and optimizes signal integrity over long cable distances, making it ideal for automotive camera and radar applications.
  • Power Over Coax (PoC): It supports Power Over Coax technology, allowing both power and data to be transmitted over a single coaxial cable, simplifying wiring harnesses and reducing overall system weight and complexity.

Applications

The DS90UB914QSQ is specifically designed for use in high-reliability environments and is commonly used in:

  • Automotive camera systems for ADAS (Advanced Driver Assistance Systems)
  • Automotive radar systems for collision detection and avoidance
  • Surround view systems to provide a 360-degree panoramic view around the vehicle
  • Industrial machine vision and video transmission systems

Technical Specifications

At the core of the DS90UB914QSQ's technical prowess are specifications that ensure top-notch performance:

  • Supply Voltage: 1.71V to 1.89V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 32-pin WQFN
  • Compliance with stringent automotive standards, including AEC-Q100

With its combination of high-speed data transfer, robust error detection, and adaptive equalization, the DS90UB914QSQ from Texas Instruments stands as a premier choice for developers seeking to incorporate reliable data communication in automotive and industrial systems.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2603 $50.8221
15+ $6.8008 $102.0120
23+ $6.5711 $151.1353
33+ $6.1116 $201.6828
43+ $5.8818 $252.9174
54+ $5.6521 $305.2134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess