EN
  • EN
  • DE

DS90UB925QSQ

Part No DS90UB925QSQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169660-DS90UB925QSQ
Manufacturer Homepage www.ti.com
Family Name DS90UB925Q
Introduction Date July 20, 2012
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB925QSQ CAD Model

Description

The Texas Instruments DS90UB925QSQ is a state-of-the-art serializer that forms part of TI's FPD-Link III family, specifically designed to meet the rigorous demands of high-speed data transmission in automotive and industrial applications. This advanced component is capable of serializing parallel 24-bit LVDS data into a single high-speed differential output, making it a critical element for systems that require reliable data transmission over long distances and in noisy environments.

Key Features

  • High-Speed Data Transfer: The DS90UB925QSQ supports high-speed forward channel operation up to 3.125 Gbps, ensuring swift and efficient data transfer for real-time applications.
  • Robust Error Detection: With embedded bidirectional control channel and CRC (Cyclic Redundancy Check), this device guarantees data integrity by detecting and reporting errors, which is vital for safety-critical applications.
  • Adaptive Equalization: The built-in adaptive equalization technology enhances signal quality over long cables by compensating for losses, thereby ensuring clear and accurate signal transmission.
  • EMC and EMI Mitigation: The DS90UB925QSQ is designed with features to minimize electromagnetic interference and susceptibility, critical for automotive environments where electrical noise is a concern.

Applications

The serializer is ideal for a range of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution automotive navigation and display systems
  • Industrial video and sensor data transmission
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to 105°C
  • Package: 32-pin WQFN

For engineers and designers looking for a reliable and high-performance data serialization solution, the DS90UB925QSQ by Texas Instruments stands out as an excellent choice. Its combination of high-speed data handling, error detection, and signal integrity features make it an indispensable component for modern automotive and industrial systems.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0746 $56.5968
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess