EN
  • EN
  • DE

DS90UH926QSQ

Part No DS90UH926QSQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 720p 24-bit Color FPD-Link III Deserializer with HDCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169672-DS90UH926QSQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UH926QSQ CAD Model

Description

Introducing the DS90UH926QSQ from Texas Instruments

The DS90UH926QSQ is a state-of-the-art serializer from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in automotive infotainment systems. As a part of TI's FPD-Link III family, this robust component ensures reliable communication between devices, even in the challenging electromagnetic environments typically found in vehicles.

Key Features

  • High-Speed Data Transmission: The DS90UH926QSQ supports a wide range of data rates, making it an ideal choice for applications requiring fast and efficient data transfer.
  • Robust EMC Performance: Engineered to withstand the electromagnetic challenges of the automotive environment, this serializer maintains signal integrity and reduces the potential for data corruption.
  • Advanced Diagnostics: With built-in diagnostic features, the DS90UH926QSQ enables system designers to monitor system health and performance, ensuring reliable operation over the product's lifespan.
  • Adaptive Equalization: The device includes adaptive equalization technology, which compensates for cable length and quality, delivering a clear signal across various distances and conditions.
  • Power Over Coax (PoC): The serializer supports Power Over Coax, simplifying wiring requirements by allowing both power and data to be transmitted over a single coaxial cable, reducing weight and complexity in the vehicle's wiring harness.

Applications

The DS90UH926QSQ is primarily used in automotive applications, including:

  • Navigation and multimedia display systems
  • Rear-seat entertainment systems
  • Advanced driver assistance systems (ADAS) for camera and sensor data transmission
  • Automotive infotainment and cluster displays

Technical Specifications

The device boasts a wide range of technical specifications that make it a versatile solution for various automotive applications:

  • Support for 24-bit color depth and up to 100 MHz pixel clock
  • Operates over a -40°C to +105°C temperature range
  • Compliant with AEC-Q100 automotive qualification standards
  • Integrated HDCP encryption for content protection

The DS90UH926QSQ from Texas Instruments represents the pinnacle of high-speed data transmission technology, offering reliability, flexibility, and performance for the automotive industry's most demanding applications.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5054 $51.0324
15+ $6.9788 $104.6820
23+ $6.7608 $155.4984
31+ $6.5427 $202.8237
40+ $6.3246 $252.9840
53+ $5.6703 $300.5259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess